The T2-55708 is a recessed dock lift with a 12" x 72" hinged steel bridge, designed for dock-to-ground material handling. It has a 5,500 lb maximum lifting capacity and 2,700 lb axle capacity, with a platform measuring 84" wide by 96" long and a lowered height of 8". Travel distance is 58", and it operates at 10 FPM using a 5 HP, 230V, 3-phase motor with a NEMA 1, 3, 3R, 4, 4X control station. The unit includes removable guardrails, safety tread striping, chrome-plated rods, and Teflon self-lubricating bearings. Hydraulic components include SAE 100R2 hoses with JIC fittings, a pressure relief valve, and flow control valves. It is painted blue and complies with ANSI MH 29.1. Shipping weight is 2,805 lbs.
These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dock Equipment |
| Product Number | T2-55708 |
| Product Name | Recessed Dock Lift |
| Equipment Type | Dock Lift |
| Equipment Material | Steel |
| Equipment Features | Safety Railing |
| Weight Capacity | 5500 lbs (2494 kg) |