Advance Cutting Systems, Inc. Proline 2260 High Current Density Plasma Cutting System

Description
The ProLine 2260 offers expanded thickness capability and optimized cutting speeds, and is the highest amperage precision high current density plasma cutting system in the ProLine family. This manually controlled 275 amp system can cut most metals up to 1 ¼’’ (32.0mm) thick, and has a maximum capacity of 2 ½’’ (65.0mm). Uncompromising precision cut quality, combined with excellent processing speed and low initial investment, equates to the lowest possible cost to produce quality finished parts. With the ProLine 2260’s manual controls, you can tailor all of the cutting parameters to your specifications. Optionally, our patented INOVA Torch Height Control System can be built into the ProLine 2260, greatly simplifying installation. Whether you need precise, clean, virtually dross-free edges on thinner metals or you need the same high quality when cutting 1 inch steel at 65 inches per minute, the ProLine 2260 can deliver. If your goals include maximum productivity on a wide range of thicknesses, combined with optimum cut quality, economical operation, and modest initial cost, the ProLine 2260 by KALIBURN is the plasma cutting system for you.
Description
The ProLine 2260 offers expanded thickness capability and optimized cutting speeds, and is the highest amperage precision high current density plasma cutting system in the ProLine family. This manually controlled 275 amp system can cut most metals up to 1 ¼’’ (32.0mm) thick, and has a maximum capacity of 2 ½’’ (65.0mm). Uncompromising precision cut quality, combined with excellent processing speed and low initial investment, equates to the lowest possible cost to produce quality finished parts. With the ProLine 2260’s manual controls, you can tailor all of the cutting parameters to your specifications. Optionally, our patented INOVA Torch Height Control System can be built into the ProLine 2260, greatly simplifying installation. Whether you need precise, clean, virtually dross-free edges on thinner metals or you need the same high quality when cutting 1 inch steel at 65 inches per minute, the ProLine 2260 can deliver. If your goals include maximum productivity on a wide range of thicknesses, combined with optimum cut quality, economical operation, and modest initial cost, the ProLine 2260 by KALIBURN is the plasma cutting system for you.

Suppliers

Company
Product
Description
Supplier Links
Proline 2260 High Current Density Plasma Cutting System -  - Advance Cutting Systems, Inc.
Pelham, AL, USA
Proline 2260 High Current Density Plasma Cutting System
Proline 2260 High Current Density Plasma Cutting System
The ProLine 2260 offers expanded thickness capability and optimized cutting speeds, and is the highest amperage precision high current density plasma cutting system in the ProLine family. This manually controlled 275 amp system can cut most metals up to 1 ¼’’ (32.0mm) thick, and has a maximum capacity of 2 ½’’ (65.0mm). Uncompromising precision cut quality, combined with excellent processing speed and low initial investment, equates to the lowest possible cost to produce quality finished parts. With the ProLine 2260’s manual controls, you can tailor all of the cutting parameters to your specifications. Optionally, our patented INOVA Torch Height Control System can be built into the ProLine 2260, greatly simplifying installation. Whether you need precise, clean, virtually dross-free edges on thinner metals or you need the same high quality when cutting 1 inch steel at 65 inches per minute, the ProLine 2260 can deliver. If your goals include maximum productivity on a wide range of thicknesses, combined with optimum cut quality, economical operation, and modest initial cost, the ProLine 2260 by KALIBURN is the plasma cutting system for you.

The ProLine 2260 offers expanded thickness capability and optimized cutting speeds, and is the highest amperage precision high current density plasma cutting system in the ProLine family. This manually controlled 275 amp system can cut most metals up to 1 ¼’’ (32.0mm) thick, and has a maximum capacity of 2 ½’’ (65.0mm).

Uncompromising precision cut quality, combined with excellent processing speed and low initial investment, equates to the lowest possible cost to produce quality finished parts.

With the ProLine 2260’s manual controls, you can tailor all of the cutting parameters to your specifications. Optionally, our patented INOVA Torch Height Control System can be built into the ProLine 2260, greatly simplifying installation.

Whether you need precise, clean, virtually dross-free edges on thinner metals or you need the same high quality when cutting 1 inch steel at 65 inches per minute, the ProLine 2260 can deliver. If your goals include maximum productivity on a wide range of thicknesses, combined with optimum cut quality, economical operation, and modest initial cost, the ProLine 2260 by KALIBURN is the plasma cutting system for you.

Supplier's Site

Technical Specifications

  Advance Cutting Systems, Inc.
Product Category Plasma Cutting Equipment
Product Name Proline 2260 High Current Density Plasma Cutting System
Equipment Type Complete System
Material Capability Mild Steel, Stainless Steel
Thickness Capability Mild Steel - .036" to 2", Stainless Steel - .036" to 1"
AC Input Voltage 208-230/240V_60Hz (optional feature); 460/480V_60Hz (optional feature); 575/600V_60Hz (optional feature)
Input Current 53 to 174 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mastergraph Fabrication Cutting Machine -  - Advance Cutting Systems, Inc.
Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
AC Input Voltage 115/120V_60Hz
Input Phase Single Phase Power
View Details
Plasmarc Mechanized Cutting Torches - PT-36 / PT-36R - ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Maximum Duty Cycle 1 %
Max Amperage @ Duty Cycle 45-6 A
View Details