PolySil™ SP590C-1HTDL offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). Provides clean removal in high-temperature masking applications.
Maximum Service Temperature
500°F (260°C)
Minimum Service Temperature
-100°F (-73°C)
Peel Adhesion
18 oz/in (5.00 N/25mm)
Product Thickness (Total)
2.00 mils (0.051 mm)
Shear Adhesion
168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)
Tack
18 oz (510 g)
| Adhesive Applications | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | SP590C-1HTDL |
| Product Name | SP590C-1HTDL – Polysil Polyimide Silicone Adhesive Tape |
| Type | Adhesive Tape; Industrial Tape |
| Features | Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable; Thermally Insulating |
| Backing | Polyimide (e.g., Kapton®) |
| Adhesive | Silicone |