Actuonix Motion Devices 50mm micro linear servo 252:1 P8-50-252-12-R

Description
P8-R Linear Actuator with Servo Control P8-50-252-12-R
Request a Quote
Description
P8-R Linear Actuator with Servo Control P8-50-252-12-R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P8-50-252-12-R is a miniature linear actuator with a 50 mm stroke, 252:1 gear ratio, and 12 VDC operating voltage, designed for precise position control using a potentiometer feedback system. It has a closed length of 85 mm, delivers a maximum force of 155 N at 3 mm/s under load, and holds position when power is off unless load exceeds 65 N back drive force. The actuator operates within a temperature range of -10°C to +50°C, features IP-54 ingress protection, produces 50 dB of audible noise at 45 cm, and has a maximum duty cycle of 20%. Mechanical backlash is less than 0.3 mm and position repeatability is 0.3 mm. The unit includes a 16 kΩ potentiometer for feedback and is compatible with external controllers such as the LAC or Ext-R for servo operation.

Datasheet Summary
Powered by GS/AI

The P8-50-252-12-R is a miniature linear actuator with a 50 mm stroke, 252:1 gear ratio, and 12 VDC operating voltage, designed for precise position control using a potentiometer feedback system. It has a closed length of 85 mm, delivers a maximum force of 155 N at 3 mm/s under load, and holds position when power is off unless load exceeds 65 N back drive force. The actuator operates within a temperature range of -10°C to +50°C, features IP-54 ingress protection, produces 50 dB of audible noise at 45 cm, and has a maximum duty cycle of 20%. Mechanical backlash is less than 0.3 mm and position repeatability is 0.3 mm. The unit includes a 16 kΩ potentiometer for feedback and is compatible with external controllers such as the LAC or Ext-R for servo operation.

Suppliers

Company
Product
Description
Supplier Links
50mm micro linear servo 252:1 - P8-50-252-12-R - Actuonix Motion Devices
Saanichton, British Columbia, Canada
50mm micro linear servo 252:1
P8-50-252-12-R
50mm micro linear servo 252:1 P8-50-252-12-R
P8-R Linear Actuator with Servo Control P8-50-252-12-R

P8-R Linear Actuator with Servo Control

P8-50-252-12-R

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Gearmotors
Product Number P8-50-252-12-R
Product Name 50mm micro linear servo 252:1
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

T16-300-22-12-R track linear servo - T16-300-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
L12-R Micro Linear Servos for RC & Arduino 50mm 100:1 6 volts - L12-50-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 35:1 6 volts - L16-50-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
P8-R Micro linear servo 10mm 165:1 - P8-10-165-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details