Actuonix Motion Devices L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 12 volts L12-100-50-12-I

Description
L12-I Linear Actuator with Internal Controller L12-100-50-12-I
Request a Quote
Description
L12-I Linear Actuator with Internal Controller L12-100-50-12-I
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L12-100-50-12-I is a miniature linear actuator with an integrated controller, 100 mm stroke, 50:1 gear ratio, and 12 VDC operation. It has a closed length of 152 mm, weighs 56 g, and provides a maximum force of 22 N at peak efficiency and 80 N at peak load. The actuator supports multiple control interfaces including 0-5 V analog, 4-20 mA, RC servo (1-2 ms PWM), and 1 kHz PWM, and outputs a proportional 0-3.3 V position feedback signal. It operates at 55 dB noise at 45 cm, has an IP-54 ingress protection rating, a maximum duty cycle of 20%, and an operating temperature range of -10°C to +50°C. The unit includes two mounting brackets and a 300 mm cable with a 0.1" pitch female socket connector.

Datasheet Summary
Powered by GS/AI

The L12-100-50-12-I is a miniature linear actuator with an integrated controller, 100 mm stroke, 50:1 gear ratio, and 12 VDC operation. It has a closed length of 152 mm, weighs 56 g, and provides a maximum force of 22 N at peak efficiency and 80 N at peak load. The actuator supports multiple control interfaces including 0-5 V analog, 4-20 mA, RC servo (1-2 ms PWM), and 1 kHz PWM, and outputs a proportional 0-3.3 V position feedback signal. It operates at 55 dB noise at 45 cm, has an IP-54 ingress protection rating, a maximum duty cycle of 20%, and an operating temperature range of -10°C to +50°C. The unit includes two mounting brackets and a 300 mm cable with a 0.1" pitch female socket connector.

Suppliers

Company
Product
Description
Supplier Links
L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 12 volts - L12-100-50-12-I - Actuonix Motion Devices
Saanichton, British Columbia, Canada
L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 12 volts
L12-100-50-12-I
L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 12 volts L12-100-50-12-I
L12-I Linear Actuator with Internal Controller L12-100-50-12-I

L12-I Linear Actuator with Internal Controller

L12-100-50-12-I

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Gearmotors
Product Number L12-100-50-12-I
Product Name L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 12 volts
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 100mm 100:1 6 volts - L12-100-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
T16-100-64-12-R Linear Track Servo - T16-100-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
T16-200-256-12-R - T16-200-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
165:1 micro linear servo 100mm - P8-100-165-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details