Actuonix Motion Devices L16-S Miniature Linear Actuator with Limit Switches 50mm 35:1 12 volts L16-50-35-12-S

Description
L16-S Linear Actuator with Limit Switches L16-50-35-12-S
Request a Quote
Description
L16-S Linear Actuator with Limit Switches L16-50-35-12-S
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L16-50-35-12-S is a miniature linear actuator with a 50 mm stroke, 35:1 gear ratio, and 12 VDC operation, featuring end-of-stroke limit switches for two-position automation. It has a maximum no-load speed of 32 mm/s and a peak force of 50 N, with a closed length of 118 mm and a mass of 56 g. The actuator includes a feedback potentiometer with 6 kΩ ±50% output and less than 2% linearity, operates within -10°C to +50°C, and has IP-54 ingress protection. Mechanical backlash is 0.25 mm, and the maximum duty cycle is 20%. The device is powered via a female socket connector with 0.1" pitch pins and includes mounting brackets and hardware.

Datasheet Summary
Powered by GS/AI

The L16-50-35-12-S is a miniature linear actuator with a 50 mm stroke, 35:1 gear ratio, and 12 VDC operation, featuring end-of-stroke limit switches for two-position automation. It has a maximum no-load speed of 32 mm/s and a peak force of 50 N, with a closed length of 118 mm and a mass of 56 g. The actuator includes a feedback potentiometer with 6 kΩ ±50% output and less than 2% linearity, operates within -10°C to +50°C, and has IP-54 ingress protection. Mechanical backlash is 0.25 mm, and the maximum duty cycle is 20%. The device is powered via a female socket connector with 0.1" pitch pins and includes mounting brackets and hardware.

Suppliers

Company
Product
Description
Supplier Links
L16-S Miniature Linear Actuator with Limit Switches 50mm 35:1 12 volts - L16-50-35-12-S - Actuonix Motion Devices
Saanichton, British Columbia, Canada
L16-S Miniature Linear Actuator with Limit Switches 50mm 35:1 12 volts
L16-50-35-12-S
L16-S Miniature Linear Actuator with Limit Switches 50mm 35:1 12 volts L16-50-35-12-S
L16-S Linear Actuator with Limit Switches L16-50-35-12-S

L16-S Linear Actuator with Limit Switches

L16-50-35-12-S

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number L16-50-35-12-S
Product Name L16-S Miniature Linear Actuator with Limit Switches 50mm 35:1 12 volts
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 1.26 in/sec (1.92 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

P8-S Micro Linear Actuator - 10mm - 165:1 - 12 volts - P8-10-165-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
View Details
T16-P Mini Track Actuator with Feedback 100mm 22:1 12 volts - T16-100-22-12-P - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 1.81 in/sec (2.76 m/min)
View Details
PQ12-P Linear Actuator with Feedback 63:1 12 volts - PQ12-63-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 inch (20 mm)
View Details
L12-S Micro Linear Actuator with Limit Switches 50mm 100:1 12 volts - L12-50-100-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details