Acromag’s XMC610 series provides up to four independant gigabit Ethernet interface ports.
Intel’s I350 quad gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities.
Designed for COTS applications, these rugged XMC mezzanine modules offer a high-density, high-performance solution for network interface applications over fiber or copper media. They are ideal for use in defense, aerospace, industrial, and scientific research computing systems.
• Quad-port gigabit Ethernet XMC NIC Card • Intel® I350 Controller
Performance Specifications
Communication
Ethernet interface: Four 1-Gigabit Ethernet interfaces. XMC612: Front, four SFP ports.
PCI Express: PCIe 4-lane (x4) Gen 2.0 interface operates at a bus speed of 5 Gbps per lane per direction.
XMC Compliance
Complies with ANSI/VITA 42.0 specification for XMC module mechanicals and connectors.
Complies with ANSI/VITA 42.3 specification for XMC modules with PCI Express interface.
Electrical/Mechanica
l Interface: Single-width module.
Software Support
Linux®, Windows®, and VxWorks® systems Drivers available with support for all NIC functions.
Electrical
PCIe Interface x4: Complies with VITA 42.3 XMC PCIe Standard.
JTAG Interface: Complies with IEEE 1149.1.
SFP Interface: Four ports complying with INF-8074i SFP Specification.
Environmental
Operating temperature: -40 to 85°C.
Storage temperature: -55 to 125°C.
Relative humidity: 5 to 95% non-condensing.
Power requirements: 3.3W (±5%): 2.3W typical. All ports active. 5V, 12V: not used on all models.
Weight: 98.5 g
Certifications: CE Compliant
Features & Benefits
Four independent 1-gigabit Ethernet interfaces
Industry-leading Intel I350 Ethernet controller
Front or rear I/O access (RJ45, SFP, or P16)
XMC PCIe x4 Gen 2 interface
Up to 5Gbps bus speed per lane
Supports fiber optic or copper media
10/100/1000 Mbps data rates
3.3V low power design
0 to 70°C operation (air-cooled); -40 to 85°C operation (conduction-cooled)
Linux®, Windows®, and VxWorks® support
CE compliant.
Intel I350 Features
IEEE 802.3 Auto-negotiation – Automatic link configuration for speed, duplex, & flow control.
IEEE 1588 and 802.1AS Precision Timing – Time-stamping and synchronization of time sensitive applications. Distribute common time to connected devices.
IEEE 802.3az Energy Efficient Ethernet (EEE) – Power consumption is reduced by approximately 50% during idle state.
DMA Coalescing – Reduces platform power consumption by coalescing, aligning, and synchronizing DMA transfers. Enables synchronizing port activity & power management of memory, CPU, and other internal circuitry.
8 Tx and Rx Queue Pairs per Port – Supports VMware NetQueue and Microsoft VMQ.
Flexible Port Partitioning (PCI-SIG SR-IOV) – Up to 32 Virtual Functions (VFs) appear as Ethernet Controllers in Linux OSes that can be assigned to VMs, Kernel processes, or teamed using Linux Bonding Drivers.
TCP/UDP, IPv4/IPv6 Checksum Offloads – Extended Tx descriptors provide increased offload capabilities.
Jumbo Frame Packet Support – Improves system performance related to handling of network data on multiprocessor systems.
Acromag’s XMC610 series provides up to four independant gigabit Ethernet interface ports.
Intel’s I350 quad gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities.
Designed for COTS applications, these rugged XMC mezzanine modules offer a high-density, high-performance solution for network interface applications over fiber or copper media. They are ideal for use in defense, aerospace, industrial, and scientific research computing systems.
• Quad-port gigabit Ethernet XMC NIC Card
• Intel® I350 Controller
Performance Specifications
Communication
Ethernet interface: Four 1-Gigabit Ethernet interfaces.
XMC612: Front, four SFP ports.
PCI Express: PCIe 4-lane (x4) Gen 2.0 interface operates at a bus speed of 5 Gbps per lane per direction.
XMC Compliance
Complies with ANSI/VITA 42.0 specification for XMC module mechanicals and connectors.
Complies with ANSI/VITA 42.3 specification for XMC modules with PCI Express interface.
Electrical/Mechanical Interface: Single-width module.
Software Support
Linux®, Windows®, and VxWorks® systems Drivers available with support for all NIC functions.
Electrical
PCIe Interface x4: Complies with VITA 42.3 XMC PCIe Standard.
JTAG Interface: Complies with IEEE 1149.1.
SFP Interface: Four ports complying with INF-8074i SFP Specification.
Environmental
Operating temperature: -40 to 85°C.
Storage temperature: -55 to 125°C.
Relative humidity: 5 to 95% non-condensing.
Power requirements: 3.3W (±5%): 2.3W typical.
All ports active.
5V, 12V: not used on all models.
Weight: 98.5 g
Certifications: CE Compliant
Features & Benefits
- Four independent 1-gigabit Ethernet interfaces
- Industry-leading Intel I350 Ethernet controller
- Front or rear I/O access (RJ45, SFP, or P16)
- XMC PCIe x4 Gen 2 interface
- Up to 5Gbps bus speed per lane
- Supports fiber optic or copper media
- 10/100/1000 Mbps data rates
- 3.3V low power design
- 0 to 70°C operation (air-cooled); -40 to 85°C operation (conduction-cooled)
- Linux®, Windows®, and VxWorks® support
- CE compliant.
Intel I350 Features
- IEEE 802.3 Auto-negotiation – Automatic link configuration for speed, duplex, & flow control.
- IEEE 1588 and 802.1AS Precision Timing – Time-stamping and synchronization of time sensitive applications. Distribute common time to connected devices.
- IEEE 802.3az Energy Efficient Ethernet (EEE) – Power consumption is reduced by approximately 50% during idle state.
- DMA Coalescing – Reduces platform power consumption by coalescing, aligning, and synchronizing DMA transfers. Enables synchronizing port activity & power management of memory, CPU, and other internal circuitry.
- 8 Tx and Rx Queue Pairs per Port – Supports VMware NetQueue and Microsoft VMQ.
- Flexible Port Partitioning (PCI-SIG SR-IOV) – Up to 32 Virtual Functions (VFs) appear as Ethernet Controllers in Linux OSes that can be assigned to VMs, Kernel processes, or teamed using Linux Bonding Drivers.
- TCP/UDP, IPv4/IPv6 Checksum Offloads – Extended Tx descriptors provide increased offload capabilities.
- Jumbo Frame Packet Support – Improves system performance related to handling of network data on multiprocessor systems.