Acromag, Inc. 16-Bit A/D Analog Input Module, PMC Series PMC330

Description
16 differential or 32 single-ended inputs 125KHz throughput 8µS/conversion Selectable input range (±5V, ±10V, 0-5V, 0-10V) PMC330 mezzanine modules provide fast, high resolution A/D conversion. The PMC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Features 16-bit A/D converter (ADC) 8µS conversion time (125KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output\ Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (PMC330) or -40 to 85°C (PMC330E model)
Datasheet
Description
16 differential or 32 single-ended inputs 125KHz throughput 8µS/conversion Selectable input range (±5V, ±10V, 0-5V, 0-10V) PMC330 mezzanine modules provide fast, high resolution A/D conversion. The PMC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Features 16-bit A/D converter (ADC) 8µS conversion time (125KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output\ Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (PMC330) or -40 to 85°C (PMC330E model)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit A/D Analog Input Module, PMC Series - PMC330 - Acromag, Inc.
Wixom, MI, United States
16-Bit A/D Analog Input Module, PMC Series
PMC330
16-Bit A/D Analog Input Module, PMC Series PMC330
16 differential or 32 single-ended inputs 125KHz throughput 8µS/conversion Selectable input range (±5V, ±10V, 0-5V, 0-10V) PMC330 mezzanine modules provide fast, high resolution A/D conversion. The PMC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Features 16-bit A/D converter (ADC) 8µS conversion time (125KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output\ Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (PMC330) or -40 to 85°C (PMC330E model)
  • 16 differential or 32 single-ended inputs
  • 125KHz throughput
  • 8µS/conversion
  • Selectable input range (±5V, ±10V, 0-5V, 0-10V)

PMC330 mezzanine modules provide fast, high resolution A/D conversion.

The PMC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger.

“Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter.

Features

  • 16-bit A/D converter (ADC)
  • 8µS conversion time (125KHz)
  • 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges)
  • Individual channel mailbox with one or two storage buffer registers per channel
  • Programmable scan control
  • Four scanning modes
  • User-programmable interval timer
  • External trigger input and output\
  • Programmable gain for individual channels
  • Post-conversion interrupts
  • 0 to 70°C (PMC330) or -40 to 85°C (PMC330E model)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category PMC and XMC Modules
Product Number PMC330
Product Name 16-Bit A/D Analog Input Module, PMC Series
PMC Data Bus 32-bit
Unlock Full Specs
to access all available technical data

Similar Products

User-Configurable Artix-7 FPGA Modules - XMC-7AWP - Acromag, Inc.
Specs
PMC Data Bus 64-bit
Technology XMC
Other Products FPGA Module
View Details
MIL-STD-1553 PMC Interface Module - TPMC-1553 - ELMA Electronic Inc.
Specs
PMC Data Bus 32-bit
Number of Channels 1 to 4
Technology PMC
View Details
MIL-STD-1553 Eight-Channel PMC Board - BRD1553PMC-STD-8 - Sealevel Systems, Inc.
Specs
PMC Data Bus 32-bit; 64-bit
Number of Channels 8
Technology PMC
View Details