Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.
Features
• Six 32-bit counter/timers
• 16 bi-directional digital I/O
• 20MHz clock time base
• Single counter/timer modes:
- Event counting
- Frequency measurement
- Period/pulse-width measurement
- Quadrature position measurement
- Square wave/pulse train generation
- Time/period interrupter
- 32-bit counter/timer
- Pulse width generation
• 0 to 70°C or -40 to 85°C (E versions)
| Acromag, Inc. | |
|---|---|
| Product Category | PMC and XMC Modules |
| Product Number | PMC484 |
| Product Name | Counter/Timer Module, PMC Series |
| PMC Data Bus | 32-bit |