Acromag, Inc. Digital Input/Output Module, PMC Series PMC408E

Description
32 bi-directional digital inputs and/or outputs 0-60V DC input and output range Low-side output switches Outputs sink up to 1A per channel Change-of-state and level interrupts (up to 8 channels) The PMC408 monitors or controls on/off (high/low) status for up to 32 devices. Each channel can be used as an input or output. A unique two-piece board design brings the proven reliability of Acromag’s IndustryPack® (IP) modules to a PMC format. An IP408 module is embedded on a PMC interface card that maintains maximum performance and transparent communication to the host. Features 32 digital input and/or output channels 0 to 60V DC input range, 60V DC low-side switch outputs Outputs sink up to 1A per channel TTL-compatible input threshold with hysteresis Change-of-state/leve l interrupts (up to 8) 0 to 70°C or -40 to 85°C (E version)
Description
32 bi-directional digital inputs and/or outputs 0-60V DC input and output range Low-side output switches Outputs sink up to 1A per channel Change-of-state and level interrupts (up to 8 channels) The PMC408 monitors or controls on/off (high/low) status for up to 32 devices. Each channel can be used as an input or output. A unique two-piece board design brings the proven reliability of Acromag’s IndustryPack® (IP) modules to a PMC format. An IP408 module is embedded on a PMC interface card that maintains maximum performance and transparent communication to the host. Features 32 digital input and/or output channels 0 to 60V DC input range, 60V DC low-side switch outputs Outputs sink up to 1A per channel TTL-compatible input threshold with hysteresis Change-of-state/leve l interrupts (up to 8) 0 to 70°C or -40 to 85°C (E version)

Suppliers

Company
Product
Description
Supplier Links
Digital Input/Output Module, PMC Series - PMC408E - Acromag, Inc.
Wixom, MI, United States
Digital Input/Output Module, PMC Series
PMC408E
Digital Input/Output Module, PMC Series PMC408E
32 bi-directional digital inputs and/or outputs 0-60V DC input and output range Low-side output switches Outputs sink up to 1A per channel Change-of-state and level interrupts (up to 8 channels) The PMC408 monitors or controls on/off (high/low) status for up to 32 devices. Each channel can be used as an input or output. A unique two-piece board design brings the proven reliability of Acromag’s IndustryPack® (IP) modules to a PMC format. An IP408 module is embedded on a PMC interface card that maintains maximum performance and transparent communication to the host. Features 32 digital input and/or output channels 0 to 60V DC input range, 60V DC low-side switch outputs Outputs sink up to 1A per channel TTL-compatible input threshold with hysteresis Change-of-state/leve l interrupts (up to 8) 0 to 70°C or -40 to 85°C (E version)
  • 32 bi-directional digital inputs and/or outputs
  • 0-60V DC input and output range
  • Low-side output switches
  • Outputs sink up to 1A per channel
  • Change-of-state and level interrupts (up to 8 channels)

The PMC408 monitors or controls on/off (high/low) status for up to 32 devices. Each channel can be used as an input or output. A unique two-piece board design brings the proven reliability of Acromag’s IndustryPack® (IP) modules to a PMC format. An IP408 module is embedded on a PMC interface card that maintains maximum performance and transparent communication to the host.

Features

  • 32 digital input and/or output channels
  • 0 to 60V DC input range, 60V DC low-side switch outputs
  • Outputs sink up to 1A per channel
  • TTL-compatible input threshold with hysteresis
  • Change-of-state/level interrupts (up to 8)
  • 0 to 70°C or -40 to 85°C (E version)
Supplier's Site

Technical Specifications

  Acromag, Inc.
Product Category PMC and XMC Modules
Product Number PMC408E
Product Name Digital Input/Output Module, PMC Series
PMC Data Bus 32-bit
Unlock Full Specs
to access all available technical data

Similar Products

10-GbE Interface XMC Module - XMC-6260 - Acromag, Inc.
Specs
Number of Channels 2
Technology XMC
Other Products Networking Module
View Details
Nine Port Gigabit Ethernet PMC w/ Front, Rear and NIC Capability - PMC402 - ELMA Electronic Inc.
Specs
Number of Channels 9
Technology PMC
Other Products Networking Module
View Details
MIL-STD-1553 Four-Channel PMC Board - BRD1553PMC-STD-4 - Sealevel Systems, Inc.
Specs
PMC Data Bus 32-bit; 64-bit
Number of Channels 4
Technology PMC
View Details