PMC341 modules provide fast, high resolution, simultaneous A/D conversion of eight channels.
These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two generous 512-sample memory buffers. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs.
Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to interrupt upon a programmable threshold when the memory is full.
Features
16 differential inputs (±10V DC input range)
Eight 14-bit A/D converters with simultaneous sample and hold capability
8µS conversion time (125KHz) for 8-channel bank
Two 512-sample memory buffers
Data tagging for channel identification
Programmable conversion timer
Programmable channel conversion control
External trigger input and output
Continuous and single-cycle conversion modes
Interrupt generation for memory full threshold conditions
Precision calibration voltages stored on-board
0 to 70°C (PMC341) or -40 to 85°C (PMC341E model)
PMC341 modules provide fast, high resolution, simultaneous A/D conversion of eight channels.
These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two generous 512-sample memory buffers. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs.
Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to interrupt upon a programmable threshold when the memory is full.
Features
- 16 differential inputs (±10V DC input range)
- Eight 14-bit A/D converters with simultaneous sample and hold capability
- 8µS conversion time (125KHz) for 8-channel bank
- Two 512-sample memory buffers
- Data tagging for channel identification
- Programmable conversion timer
- Programmable channel conversion control
- External trigger input and output
- Continuous and single-cycle conversion modes
- Interrupt generation for memory full threshold conditions
- Precision calibration voltages stored on-board
- 0 to 70°C (PMC341) or -40 to 85°C (PMC341E model)