Acromag, Inc. User-Configurable Virtex-5 FPGA, PMC Series PMC-VSX

Description
LVDS I/O and plug-In I/O modules XC5VSX95T FPGA with 94K logic cells and 640 DSP48E slices Acromag’s PMC-VSX boards feature a reconfigurable Xilinx® Virtex™-5 FPGA enhanced with multiple high-speed memory buffers and a high-throughput PCI-X interface. Field I/O interfaces to the FPGA via the rear J4/P4 connector and/or with optional front mezzanine plug-in I/O modules. The result is a powerful and flexible I/O processor module that is capable of executing your custom instruction sets and algorithms. The on-board FPGA is a DSP-optimized version of the Virtex-5 FPGA. Although there is no limit to the uses for these boards, several applications are ideal. Typical uses include hardware simulation, communications, military servers, in-circuit diagnostics, signal intelligence, and image processing. Features Reconfigurable Xilinx Virtex-5 FPGA (VSX95T) PCI-X bus 100MHz 64-bit interface Supports both front and rear I/O connections 64 I/O or 32 LVDS lines direct to FPGA via rear (J4) Plug-in I/O modules are available for front mezzanine FPGA code loads from PCI bus or flash memory Two banks of 256Kb x 32-bit dual-ported SRAM Two banks of 32Mb x 16-bit DDR2 SDRAM Other memory options available (contact factory) Supports dual DMA channel data transfer to CPU/bus Supports 3.3V signalling Support for Xilinx ChipScope™ Pro interface 0 to 70°C or -40 to 85°C (E versions)
Datasheet
Description
LVDS I/O and plug-In I/O modules XC5VSX95T FPGA with 94K logic cells and 640 DSP48E slices Acromag’s PMC-VSX boards feature a reconfigurable Xilinx® Virtex™-5 FPGA enhanced with multiple high-speed memory buffers and a high-throughput PCI-X interface. Field I/O interfaces to the FPGA via the rear J4/P4 connector and/or with optional front mezzanine plug-in I/O modules. The result is a powerful and flexible I/O processor module that is capable of executing your custom instruction sets and algorithms. The on-board FPGA is a DSP-optimized version of the Virtex-5 FPGA. Although there is no limit to the uses for these boards, several applications are ideal. Typical uses include hardware simulation, communications, military servers, in-circuit diagnostics, signal intelligence, and image processing. Features Reconfigurable Xilinx Virtex-5 FPGA (VSX95T) PCI-X bus 100MHz 64-bit interface Supports both front and rear I/O connections 64 I/O or 32 LVDS lines direct to FPGA via rear (J4) Plug-in I/O modules are available for front mezzanine FPGA code loads from PCI bus or flash memory Two banks of 256Kb x 32-bit dual-ported SRAM Two banks of 32Mb x 16-bit DDR2 SDRAM Other memory options available (contact factory) Supports dual DMA channel data transfer to CPU/bus Supports 3.3V signalling Support for Xilinx ChipScope™ Pro interface 0 to 70°C or -40 to 85°C (E versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
User-Configurable Virtex-5 FPGA, PMC Series - PMC-VSX - Acromag, Inc.
Wixom, MI, United States
User-Configurable Virtex-5 FPGA, PMC Series
PMC-VSX
User-Configurable Virtex-5 FPGA, PMC Series PMC-VSX
LVDS I/O and plug-In I/O modules XC5VSX95T FPGA with 94K logic cells and 640 DSP48E slices Acromag’s PMC-VSX boards feature a reconfigurable Xilinx® Virtex™-5 FPGA enhanced with multiple high-speed memory buffers and a high-throughput PCI-X interface. Field I/O interfaces to the FPGA via the rear J4/P4 connector and/or with optional front mezzanine plug-in I/O modules. The result is a powerful and flexible I/O processor module that is capable of executing your custom instruction sets and algorithms. The on-board FPGA is a DSP-optimized version of the Virtex-5 FPGA. Although there is no limit to the uses for these boards, several applications are ideal. Typical uses include hardware simulation, communications, military servers, in-circuit diagnostics, signal intelligence, and image processing. Features Reconfigurable Xilinx Virtex-5 FPGA (VSX95T) PCI-X bus 100MHz 64-bit interface Supports both front and rear I/O connections 64 I/O or 32 LVDS lines direct to FPGA via rear (J4) Plug-in I/O modules are available for front mezzanine FPGA code loads from PCI bus or flash memory Two banks of 256Kb x 32-bit dual-ported SRAM Two banks of 32Mb x 16-bit DDR2 SDRAM Other memory options available (contact factory) Supports dual DMA channel data transfer to CPU/bus Supports 3.3V signalling Support for Xilinx ChipScope™ Pro interface 0 to 70°C or -40 to 85°C (E versions)
  • LVDS I/O and plug-In I/O modules
  • XC5VSX95T FPGA with 94K logic cells and 640 DSP48E slices

Acromag’s PMC-VSX boards feature a reconfigurable Xilinx® Virtex™-5 FPGA enhanced with multiple high-speed memory buffers and a high-throughput PCI-X interface. Field I/O interfaces to the FPGA via the rear J4/P4 connector and/or with optional front mezzanine plug-in I/O modules. The result is a powerful and flexible I/O processor module that is capable of executing your custom instruction sets and algorithms.

The on-board FPGA is a DSP-optimized version of the Virtex-5 FPGA. Although there is no limit to the uses for these boards, several applications are ideal. Typical uses include hardware simulation, communications, military servers, in-circuit diagnostics, signal intelligence, and image processing.

Features

  • Reconfigurable Xilinx Virtex-5 FPGA (VSX95T)
  • PCI-X bus 100MHz 64-bit interface
  • Supports both front and rear I/O connections
  • 64 I/O or 32 LVDS lines direct to FPGA via rear (J4)
  • Plug-in I/O modules are available for front mezzanine
  • FPGA code loads from PCI bus or flash memory
  • Two banks of 256Kb x 32-bit dual-ported SRAM
  • Two banks of 32Mb x 16-bit DDR2 SDRAM
  • Other memory options available (contact factory)
  • Supports dual DMA channel data transfer to CPU/bus
  • Supports 3.3V signalling
  • Support for Xilinx ChipScope™ Pro interface
  • 0 to 70°C or -40 to 85°C (E versions)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category PMC and XMC Modules
Product Number PMC-VSX
Product Name User-Configurable Virtex-5 FPGA, PMC Series
PMC Data Bus 64-bit
Unlock Full Specs
to access all available technical data

Similar Products