PMC-SLX150: 147,433 logic cells (XC6SLX150)
Acromag’s cost-effective PMC-SLX modules feature a user-configurable Xilinx® Spartan®-6 FPGA enhanced with high-speed memory and a high-throughput PCI-X interface. Field I/O interfaces to the FPGA via the rear J4/P4 connector and/or with optional front mezzanine AXM plug-in I/O modules. The result is a powerful and flexible I/O processor module that is capable of executing custom instruction sets and algorithms.
The logic-optimized FPGA is well-suited for a broad range of applications. Typical uses include hardware simulation, communications, in-circuit diagnostics, military servers, signal intelligence, and image processing.
Features
Reconfigurable Spartan-6 FPGA with 147,433 logic cells
PCI-X bus 100MHz 64-bit interface
256k x 64-bit dual-port SRAM provides direct links from the PCI bus and to FPGA (optional 1M x 64-bit)
Supports both front and rear I/O connections
64 I/O or 32 LVDS lines direct to FPGA via rear (J4) connector
Plug-in I/O extension modules are available for front mezzanine
FPGA code loads from PCI-X bus or from flash memory
Other memory options available (call factory)
Supports dual DMA channel data transfer to CPU/bus
Support for Xilinx ChipScope™ Pro interface
Designed for conduction-cooled host card or -40 to 85°C operation in air-cooled systems
- PMC-SLX150: 147,433 logic cells (XC6SLX150)
Acromag’s cost-effective PMC-SLX modules feature a user-configurable Xilinx® Spartan®-6 FPGA enhanced with high-speed memory and a high-throughput PCI-X interface. Field I/O interfaces to the FPGA via the rear J4/P4 connector and/or with optional front mezzanine AXM plug-in I/O modules. The result is a powerful and flexible I/O processor module that is capable of executing custom instruction sets and algorithms.
The logic-optimized FPGA is well-suited for a broad range of applications. Typical uses include hardware simulation, communications, in-circuit diagnostics, military servers, signal intelligence, and image processing.
Features
- Reconfigurable Spartan-6 FPGA with 147,433 logic cells
- PCI-X bus 100MHz 64-bit interface
- 256k x 64-bit dual-port SRAM provides direct links from the PCI bus and to FPGA (optional 1M x 64-bit)
- Supports both front and rear I/O connections
- 64 I/O or 32 LVDS lines direct to FPGA via rear (J4) connector
- Plug-in I/O extension modules are available for front mezzanine
- FPGA code loads from PCI-X bus or from flash memory
- Other memory options available (call factory)
- Supports dual DMA channel data transfer to CPU/bus
- Support for Xilinx ChipScope™ Pro interface
- Designed for conduction-cooled host card or -40 to 85°C operation in air-cooled systems