Acromag, Inc. User-Configurable Zynq UltraScale+ MPSoC I/O Modules APZU

Description
AcroPack® modules are a ruggedized version of a mini PCIe card. AcroPacks add a down-facing 100-pin connector to internally route I/O signals through the carrier card to secure field connectors, thus eliminating loose cables and increasing reliability. APZU modules provide a programmable Xilinx Zynq UltraScale+ multiprocessor system on a chip (MPSoC). This MPSoC combines a feature-rich ARM-based processing system and programmable logic in a single device. Two dual-core ARM Cortex CPUs (A53 application processor and R5 real-time processor) deliver high-performance computation capability. Additional resources include on-chip memory, external memory interfaces, and a rich set of peripheral connectivity interfaces. The integrated ASIC-class programmable logic is ideal for compute-intensive tasks and offloading critical applications. The real value of the Zynq UltraScale+ MPSoC architecture lies in the tight integration of its programmable logic with the processing system. Its high throughput interface eliminates bottlenecks that plague two-chip ASSP-FPGA solutions and allows designers to easily extend the processing system capabilities. Now developers can build custom designs by adding peripherals in the programmable logic and increase overall system performance by partitioning hardware and software functions with custom accelerators. Designed for COTS applications these FPGA-based digital I/O modules deliver user-customizable I/O in a high-density and very rugged form factor. Typical applications involve adaptive filtering, sensor fusion, motor control, and image processing. Acromag’s Engineering Design Kit (EDK) provides an FPGA generated firmware example design that provides host access to the hardware digital I/O on the APZU module. The example is implemented using the Xilinx Vivado® development environment and offers a starting point from which customers can develop their customized applications.
Datasheet
Description
AcroPack® modules are a ruggedized version of a mini PCIe card. AcroPacks add a down-facing 100-pin connector to internally route I/O signals through the carrier card to secure field connectors, thus eliminating loose cables and increasing reliability. APZU modules provide a programmable Xilinx Zynq UltraScale+ multiprocessor system on a chip (MPSoC). This MPSoC combines a feature-rich ARM-based processing system and programmable logic in a single device. Two dual-core ARM Cortex CPUs (A53 application processor and R5 real-time processor) deliver high-performance computation capability. Additional resources include on-chip memory, external memory interfaces, and a rich set of peripheral connectivity interfaces. The integrated ASIC-class programmable logic is ideal for compute-intensive tasks and offloading critical applications. The real value of the Zynq UltraScale+ MPSoC architecture lies in the tight integration of its programmable logic with the processing system. Its high throughput interface eliminates bottlenecks that plague two-chip ASSP-FPGA solutions and allows designers to easily extend the processing system capabilities. Now developers can build custom designs by adding peripherals in the programmable logic and increase overall system performance by partitioning hardware and software functions with custom accelerators. Designed for COTS applications these FPGA-based digital I/O modules deliver user-customizable I/O in a high-density and very rugged form factor. Typical applications involve adaptive filtering, sensor fusion, motor control, and image processing. Acromag’s Engineering Design Kit (EDK) provides an FPGA generated firmware example design that provides host access to the hardware digital I/O on the APZU module. The example is implemented using the Xilinx Vivado® development environment and offers a starting point from which customers can develop their customized applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
User-Configurable Zynq UltraScale+ MPSoC I/O Modules - APZU - Acromag, Inc.
Wixom, MI, United States
User-Configurable Zynq UltraScale+ MPSoC I/O Modules
APZU
User-Configurable Zynq UltraScale+ MPSoC I/O Modules APZU
AcroPack® modules are a ruggedized version of a mini PCIe card. AcroPacks add a down-facing 100-pin connector to internally route I/O signals through the carrier card to secure field connectors, thus eliminating loose cables and increasing reliability. APZU modules provide a programmable Xilinx Zynq UltraScale+ multiprocessor system on a chip (MPSoC). This MPSoC combines a feature-rich ARM-based processing system and programmable logic in a single device. Two dual-core ARM Cortex CPUs (A53 application processor and R5 real-time processor) deliver high-performance computation capability. Additional resources include on-chip memory, external memory interfaces, and a rich set of peripheral connectivity interfaces. The integrated ASIC-class programmable logic is ideal for compute-intensive tasks and offloading critical applications. The real value of the Zynq UltraScale+ MPSoC architecture lies in the tight integration of its programmable logic with the processing system. Its high throughput interface eliminates bottlenecks that plague two-chip ASSP-FPGA solutions and allows designers to easily extend the processing system capabilities. Now developers can build custom designs by adding peripherals in the programmable logic and increase overall system performance by partitioning hardware and software functions with custom accelerators. Designed for COTS applications these FPGA-based digital I/O modules deliver user-customizable I/O in a high-density and very rugged form factor. Typical applications involve adaptive filtering, sensor fusion, motor control, and image processing. Acromag’s Engineering Design Kit (EDK) provides an FPGA generated firmware example design that provides host access to the hardware digital I/O on the APZU module. The example is implemented using the Xilinx Vivado® development environment and offers a starting point from which customers can develop their customized applications.

AcroPack® modules are a ruggedized version of a mini PCIe card. AcroPacks add a down-facing 100-pin connector to internally route I/O signals through the carrier card to secure field connectors, thus eliminating loose cables and increasing reliability.

APZU modules provide a programmable Xilinx Zynq UltraScale+ multiprocessor system on a chip (MPSoC). This MPSoC combines a feature-rich ARM-based processing system and programmable logic in a single device. Two dual-core ARM Cortex CPUs (A53 application processor and R5 real-time processor) deliver high-performance computation capability. Additional resources include on-chip memory, external memory interfaces, and a rich set of peripheral connectivity interfaces. The integrated ASIC-class programmable logic is ideal for compute-intensive tasks and offloading critical applications.

The real value of the Zynq UltraScale+ MPSoC architecture lies in the tight integration of its programmable logic with the processing system. Its high throughput interface eliminates bottlenecks that plague two-chip ASSP-FPGA solutions and allows designers to easily extend the processing system capabilities. Now developers can build custom designs by adding peripherals in the programmable logic and increase overall system performance by partitioning hardware and software functions with custom accelerators.

Designed for COTS applications these FPGA-based digital I/O modules deliver user-customizable I/O in a high-density and very rugged form factor. Typical applications involve adaptive filtering, sensor fusion, motor control, and image processing.
Acromag’s Engineering Design Kit (EDK) provides an FPGA generated firmware example design that provides host access to the hardware digital I/O on the APZU module. The example is implemented using the Xilinx Vivado® development environment and offers a starting point from which customers can develop their customized applications.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category PMC and XMC Modules
Product Number APZU
Product Name User-Configurable Zynq UltraScale+ MPSoC I/O Modules
Number of Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

User-configurable Virtex-4 FPGA, PMC Series - PMC-LX - Acromag, Inc.
Specs
PMC Data Bus 64-bit
Number of Channels 64
Technology PMC
View Details
Nine Port Gigabit Ethernet PMC w/ Front, Rear and NIC Capability - PMC402 - ELMA Electronic Inc.
Specs
Number of Channels 9
Technology PMC
Other Products Networking Module
View Details
MIL-STD-1553 Eight-Channel PMC Board - BRD1553PMC-STD-8 - Sealevel Systems, Inc.
Specs
PMC Data Bus 32-bit; 64-bit
Number of Channels 8
Technology PMC
View Details