Acromag, Inc. Counter/Timer Module, IP480 Series IP484

Description
Ten 16-bit-TTL (482) Five 16-bit-TTL and two 16-bit-RS422 (483) Five 16-bit-RS422 counter/timer channels (484) 8 or 32MHz clock time base Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment Features Up to ten 16-bit counter/timers (IP482) Available with both TTL and RS422 driver interface (IP483 only) 8 or 32MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation 0 to 70°C or -40 to 85°C (E versions)
Datasheet
Description
Ten 16-bit-TTL (482) Five 16-bit-TTL and two 16-bit-RS422 (483) Five 16-bit-RS422 counter/timer channels (484) 8 or 32MHz clock time base Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment Features Up to ten 16-bit counter/timers (IP482) Available with both TTL and RS422 driver interface (IP483 only) 8 or 32MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation 0 to 70°C or -40 to 85°C (E versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter/Timer Module, IP480 Series - IP484 - Acromag, Inc.
Wixom, MI, United States
Counter/Timer Module, IP480 Series
IP484
Counter/Timer Module, IP480 Series IP484
Ten 16-bit-TTL (482) Five 16-bit-TTL and two 16-bit-RS422 (483) Five 16-bit-RS422 counter/timer channels (484) 8 or 32MHz clock time base Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment Features Up to ten 16-bit counter/timers (IP482) Available with both TTL and RS422 driver interface (IP483 only) 8 or 32MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation 0 to 70°C or -40 to 85°C (E versions)
  • Ten 16-bit-TTL (482)
  • Five 16-bit-TTL and two 16-bit-RS422 (483)
  • Five 16-bit-RS422 counter/timer channels (484)
  • 8 or 32MHz clock time base

Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations.

Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.

Benefits

  • Most configuration is handled by a single register which minimizes programming.
  • Pullups are socketed for easy adjustment

Features

  • Up to ten 16-bit counter/timers (IP482)
  • Available with both TTL and RS422 driver interface (IP483 only)
  • 8 or 32MHz clock time base
  • Single counter/timer modes:
    - Event counting
    - Frequency measurement
    - Period/pulse-width measurement
    - Quadrature position measurement
    - Square wave/pulse train generation
    - Time/period interrupter
    - Pulse width generation
  • 0 to 70°C or -40 to 85°C (E versions)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Counter and Timer Boards
Product Number IP484
Product Name Counter/Timer Module, IP480 Series
Number of Counters 5
Counter Resolution 16 bits
Maximum Count Frequency 32000 kHz
On-board Oscillator Frequency 20 MHz
Compatibility RS422
Unlock Full Specs
to access all available technical data

Similar Products

4/8-ch High/Low Speed Counter Module - APAX-5080 - Advantech
Specs
Number of Counters 4
Direction UP; UP/DOWN
Operating Humidity 5 to 95 %
View Details
Timer - PZVT-120-SEC - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
USB Digital Counter/Timer Module - USB-CTR-15 - ACCES I/O Products, Inc.
Specs
Features Digital I/O; Agency Approvals; Software
Number of Counters 15
Counter Resolution 16 bits
View Details
Digital I/O Module and Counter/Timer, AcPC400 Series - AcPC424 - Acromag, Inc.
Specs
Features Digital I/O; One-shot
Number of Counters 2 to 4
Counter Resolution 16 bits
View Details