Acromag, Inc. Digital Input/Output Module, High Voltage I/O, IP400 Series IP409E

Description
24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a bit basis, in any combination. All channels can generate change-of-state (COS), low, or high level transition interrupts. Each channel uses a robust EIA RS-485/422A transceiver that supports bi-directional data transfer in one direction at a time (half-duplex). Differential data transmission enables reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line. Benefits All channels programmable as inputs or outputs. Differential data transmission is ideal for high-speed, long distance communication in noisy environments.
Datasheet
Description
24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a bit basis, in any combination. All channels can generate change-of-state (COS), low, or high level transition interrupts. Each channel uses a robust EIA RS-485/422A transceiver that supports bi-directional data transfer in one direction at a time (half-duplex). Differential data transmission enables reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line. Benefits All channels programmable as inputs or outputs. Differential data transmission is ideal for high-speed, long distance communication in noisy environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Input/Output Module, High Voltage I/O, IP400 Series - IP409E - Acromag, Inc.
Wixom, MI, United States
Digital Input/Output Module, High Voltage I/O, IP400 Series
IP409E
Digital Input/Output Module, High Voltage I/O, IP400 Series IP409E
24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a bit basis, in any combination. All channels can generate change-of-state (COS), low, or high level transition interrupts. Each channel uses a robust EIA RS-485/422A transceiver that supports bi-directional data transfer in one direction at a time (half-duplex). Differential data transmission enables reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line. Benefits All channels programmable as inputs or outputs. Differential data transmission is ideal for high-speed, long distance communication in noisy environments.
  • 24 differential digital input and/or output channels
  • Ruggedized RS-422A/485 transceivers
  • Interrupt support on all channels (change-of-state and high or low level
  • transition

The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a bit basis, in any combination. All channels can generate change-of-state (COS), low, or high level transition interrupts.

Each channel uses a robust EIA RS-485/422A transceiver that supports bi-directional data transfer in one direction at a time (half-duplex). Differential data transmission enables reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line.

Benefits

  • All channels programmable as inputs or outputs.
  • Differential data transmission is ideal for high-speed, long distance communication in noisy environments.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP409E
Product Name Digital Input/Output Module, High Voltage I/O, IP400 Series
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Multi-recipe profilerecorder / controller - C1960 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
CPX-4DE I/O Input module - CPX-AB-4-MI2x2-5Pol - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Intelligent Wireless Data Acquisition Recorder - H3 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Data Acquisition Chart Recorder
Host Connection RS232/422/485; Ethernet; RS485,RS232C,Ethernet,GPRS,LAN
Inputs Thermocouple Input; RTD Input
View Details