Acromag, Inc. IP400 Series Digital Input/Output Module, High Voltage I/O IP408

Description
32 bi-directional digital input and/or output channels 0-60V DC input and output range Low-side output switches Outputs sink up to 1A per channel Change-of-state and level interrupts (up to 8 channels) The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output. Input channels can be configured with interrupts for a change of state or level detection of any bit on up to 8 channels. The TTL input threshold includes hysteresis for increasing noise immunity. In order to ensure safe, reliable control under all conditions, output operation is “fail-safe.” That is, the outputs are always off upon power-up and are automatically cleared following a software reset. Loopback monitoring of critical control signals is easy since the input and output circuitry are connected in tandem to each channel. Benefits Buffered inputs include hysteresis to increase noise immunity. Interrupts are software-programmabl e for a change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open output switches or shorts. High impedance inputs prevent loading of the input source and minimize current. Individual outputs sink up to 1A DC continuous. No deration of output current required at elevated temperatures.
Datasheet
Description
32 bi-directional digital input and/or output channels 0-60V DC input and output range Low-side output switches Outputs sink up to 1A per channel Change-of-state and level interrupts (up to 8 channels) The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output. Input channels can be configured with interrupts for a change of state or level detection of any bit on up to 8 channels. The TTL input threshold includes hysteresis for increasing noise immunity. In order to ensure safe, reliable control under all conditions, output operation is “fail-safe.” That is, the outputs are always off upon power-up and are automatically cleared following a software reset. Loopback monitoring of critical control signals is easy since the input and output circuitry are connected in tandem to each channel. Benefits Buffered inputs include hysteresis to increase noise immunity. Interrupts are software-programmabl e for a change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open output switches or shorts. High impedance inputs prevent loading of the input source and minimize current. Individual outputs sink up to 1A DC continuous. No deration of output current required at elevated temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP400 Series Digital Input/Output Module, High Voltage I/O - IP408 - Acromag, Inc.
Wixom, MI, United States
IP400 Series Digital Input/Output Module, High Voltage I/O
IP408
IP400 Series Digital Input/Output Module, High Voltage I/O IP408
32 bi-directional digital input and/or output channels 0-60V DC input and output range Low-side output switches Outputs sink up to 1A per channel Change-of-state and level interrupts (up to 8 channels) The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output. Input channels can be configured with interrupts for a change of state or level detection of any bit on up to 8 channels. The TTL input threshold includes hysteresis for increasing noise immunity. In order to ensure safe, reliable control under all conditions, output operation is “fail-safe.” That is, the outputs are always off upon power-up and are automatically cleared following a software reset. Loopback monitoring of critical control signals is easy since the input and output circuitry are connected in tandem to each channel. Benefits Buffered inputs include hysteresis to increase noise immunity. Interrupts are software-programmabl e for a change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open output switches or shorts. High impedance inputs prevent loading of the input source and minimize current. Individual outputs sink up to 1A DC continuous. No deration of output current required at elevated temperatures.
  • 32 bi-directional digital input and/or output channels
  • 0-60V DC input and output range
  • Low-side output switches
  • Outputs sink up to 1A per channel
  • Change-of-state and level interrupts (up to 8 channels)

The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output.

Input channels can be configured with interrupts for a change of state or level detection of any bit on up to 8 channels. The TTL input threshold includes hysteresis for increasing noise immunity.

In order to ensure safe, reliable control under all conditions, output operation is “fail-safe.” That is, the outputs are always off upon power-up and are automatically cleared following a software reset.

Loopback monitoring of critical control signals is easy since the input and output circuitry are connected in tandem to each channel.

Benefits

  • Buffered inputs include hysteresis to increase noise immunity.
  • Interrupts are software-programmable for a change of state or level detection.
  • Loopback monitoring enables self-test and fault diagnostics to detect open output switches or shorts.
  • High impedance inputs prevent loading of the input source and minimize current.
  • Individual outputs sink up to 1A DC continuous. No deration of output current required at elevated temperatures.
Supplier's Site Datasheet
Digital Input/Output Module, High Voltage I/O, IP400 Series - IP408 - Acromag, Inc.
Wixom, MI, United States
Digital Input/Output Module, High Voltage I/O, IP400 Series
IP408
Digital Input/Output Module, High Voltage I/O, IP400 Series IP408
32 bi-directional digital input and/or output channels 0-60V DC input and output range Low-side output switches Outputs sink up to 1A per channel Change-of-state and level interrupts (up to 8 channels) The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output. Input channels can be configured with interrupts for a change of state or level detection of any bit on up to 8 channels. The TTL input threshold includes hysteresis for increasing noise immunity. In order to ensure safe, reliable control under all conditions, output operation is “fail-safe.” That is, the outputs are always off upon power-up and are automatically cleared following a software reset. Loopback monitoring of critical control signals is easy since the input and output circuitry are connected in tandem to each channel. Benefits Buffered inputs include hysteresis to increase noise immunity. Interrupts are software-programmabl e for a change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open output switches or shorts. High impedance inputs prevent loading of the input source and minimize current. Individual outputs sink up to 1A DC continuous. No deration of output current required at elevated temperatures.
  • 32 bi-directional digital input and/or output channels
  • 0-60V DC input and output range
  • Low-side output switches
  • Outputs sink up to 1A per channel
  • Change-of-state and level interrupts (up to 8 channels)

The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output.

Input channels can be configured with interrupts for a change of state or level detection of any bit on up to 8 channels. The TTL input threshold includes hysteresis for increasing noise immunity.

In order to ensure safe, reliable control under all conditions, output operation is “fail-safe.” That is, the outputs are always off upon power-up and are automatically cleared following a software reset.

Loopback monitoring of critical control signals is easy since the input and output circuitry are connected in tandem to each channel.

Benefits

  • Buffered inputs include hysteresis to increase noise immunity.
  • Interrupts are software-programmable for a change of state or level detection.
  • Loopback monitoring enables self-test and fault diagnostics to detect open output switches or shorts.
  • High impedance inputs prevent loading of the input source and minimize current.
  • Individual outputs sink up to 1A DC continuous. No deration of output current required at elevated temperatures.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc. Acromag, Inc.
Product Category Data Acquisition Data Acquisition
Product Number IP408 IP408
Product Name IP400 Series Digital Input/Output Module, High Voltage I/O Digital Input/Output Module, High Voltage I/O, IP400 Series
Data Acquisition Input/Output Module Input/Output Module
Form Factor PC Board PC Board
Outputs Relay Output Analog Voltage Output
User Interface None None
Host Connection TTL Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
AX8118-0110-0000 | Single-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details