Acromag, Inc. IP400 Series Digital Output Module, High Voltage Output IP405

Description
40 low-side switch output channels 0-60V DC output range High output current (up to 1A per channel) The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0” bit to a channel data register opens the switch to turn off a field device. Similarly, writing a “1” bit closes the switch to turn on the device. Each register can be read back to verify the value. Loopback monitoring of critical control signals is easily accomplished by reading back output states using Acromag’s IP400 Digital Input Module. To ensure safe, reliable control under all conditions, the output operation is “fail-safe.” That is, outputs are always off on power-up and are automatically cleared following a system software reset. Benefits Latched buffers enable the user to read back the output channel registers for verification purposes. Loopback monitoring (with IP400) enables self-test and diagnostics to detect system faults. Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation. Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient temperatures.
Datasheet
Description
40 low-side switch output channels 0-60V DC output range High output current (up to 1A per channel) The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0” bit to a channel data register opens the switch to turn off a field device. Similarly, writing a “1” bit closes the switch to turn on the device. Each register can be read back to verify the value. Loopback monitoring of critical control signals is easily accomplished by reading back output states using Acromag’s IP400 Digital Input Module. To ensure safe, reliable control under all conditions, the output operation is “fail-safe.” That is, outputs are always off on power-up and are automatically cleared following a system software reset. Benefits Latched buffers enable the user to read back the output channel registers for verification purposes. Loopback monitoring (with IP400) enables self-test and diagnostics to detect system faults. Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation. Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP400 Series Digital Output Module, High Voltage Output - IP405 - Acromag, Inc.
Wixom, MI, United States
IP400 Series Digital Output Module, High Voltage Output
IP405
IP400 Series Digital Output Module, High Voltage Output IP405
40 low-side switch output channels 0-60V DC output range High output current (up to 1A per channel) The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0” bit to a channel data register opens the switch to turn off a field device. Similarly, writing a “1” bit closes the switch to turn on the device. Each register can be read back to verify the value. Loopback monitoring of critical control signals is easily accomplished by reading back output states using Acromag’s IP400 Digital Input Module. To ensure safe, reliable control under all conditions, the output operation is “fail-safe.” That is, outputs are always off on power-up and are automatically cleared following a system software reset. Benefits Latched buffers enable the user to read back the output channel registers for verification purposes. Loopback monitoring (with IP400) enables self-test and diagnostics to detect system faults. Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation. Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient temperatures.
  • 40 low-side switch output channels
  • 0-60V DC output range
  • High output current (up to 1A per channel)

The IP405 controls up to 40 low-side switches (open-drain MOSFETs).

Operation of this module is very simple. Writing a “0” bit to a channel data register opens the switch to turn off a field device. Similarly, writing a “1” bit closes the switch to turn on the device. Each register can be read back to verify the value. Loopback monitoring of critical control signals is easily accomplished by reading back output states using Acromag’s IP400 Digital Input Module.

To ensure safe, reliable control under all conditions, the output operation is “fail-safe.” That is, outputs are always off on power-up and are automatically cleared following a system software reset.

Benefits

  • Latched buffers enable the user to read back the output channel registers for verification purposes.
  • Loopback monitoring (with IP400) enables self-test and diagnostics to detect system faults.
  • Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation.
  • Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient temperatures.
Supplier's Site Datasheet
Digital Output Module, High Voltage Outputs, IP400 Series - IP405 - Acromag, Inc.
Wixom, MI, United States
Digital Output Module, High Voltage Outputs, IP400 Series
IP405
Digital Output Module, High Voltage Outputs, IP400 Series IP405
40 low-side switch output channels 0-60V DC output range High output current (up to 1A per channel) The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0” bit to a channel data register opens the switch to turn off a field device. Similarly, writing a “1” bit closes the switch to turn on the device. Each register can be read back to verify the value. Loopback monitoring of critical control signals is easily accomplished by reading back output states using Acromag’s IP400 Digital Input Module. To ensure safe, reliable control under all conditions, the output operation is “fail-safe.” That is, outputs are always off on power-up and are automatically cleared following a system software reset. Benefits Latched buffers enable the user to read back the output channel registers for verification purposes. Loopback monitoring (with IP400) enables self-test and diagnostics to detect system faults. Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation. Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient temperatures.
  • 40 low-side switch output channels
  • 0-60V DC output range
  • High output current (up to 1A per channel)

The IP405 controls up to 40 low-side switches (open-drain MOSFETs).

Operation of this module is very simple. Writing a “0” bit to a channel data register opens the switch to turn off a field device. Similarly, writing a “1” bit closes the switch to turn on the device. Each register can be read back to verify the value. Loopback monitoring of critical control signals is easily accomplished by reading back output states using Acromag’s IP400 Digital Input Module.

To ensure safe, reliable control under all conditions, the output operation is “fail-safe.” That is, outputs are always off on power-up and are automatically cleared following a system software reset.

Benefits

  • Latched buffers enable the user to read back the output channel registers for verification purposes.
  • Loopback monitoring (with IP400) enables self-test and diagnostics to detect system faults.
  • Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation.
  • Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient temperatures.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc. Acromag, Inc.
Product Category Data Acquisition Data Acquisition
Product Number IP405 IP405
Product Name IP400 Series Digital Output Module, High Voltage Output Digital Output Module, High Voltage Outputs, IP400 Series
Data Acquisition Output Module Output Module
Form Factor PC Board PC Board
User Interface None None
Application General Lab & Industrial; Aerospace / Military (optional feature); Medical / Biomedical (optional feature) General Lab & Industrial
Digital I/O Channels 40 #
Unlock Full Specs
to access all available technical data

Similar Products

Input Module With 8 Digital And 8 Analog Voltage Inputs - ibaPADU-8AI-I - iba America LLC
Specs
Data Acquisition Input Module
Application General Lab & Industrial
Filter / Amplifier Filter
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - 2084-PCI-1758UDO-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
View Details