Acromag, Inc. Digital Input Module, High Voltage Inputs, IP400 Series IP400E

Description
40 input channels 0-60V DC input range Change-of-state/leve l interrupts (up to 12 channels) The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag’s IP405 Output Module. The two modules share the same field interface pinouts for direct loopback compatibility. Configuration is easy with software commands that eliminate confusing jumper settings and switches. You can configure interrupts for a change of state or level detection of any bit on up to 12 channels. Benefits Buffered inputs include hysteresis for increased noise immunity. Interrupts can be generated for change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open switches or shorts. High impedance inputs minimize loading of the input source and input current. Faster data processing is achieved because only one “wait” state is required for a read or a write operation.
Datasheet
Description
40 input channels 0-60V DC input range Change-of-state/leve l interrupts (up to 12 channels) The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag’s IP405 Output Module. The two modules share the same field interface pinouts for direct loopback compatibility. Configuration is easy with software commands that eliminate confusing jumper settings and switches. You can configure interrupts for a change of state or level detection of any bit on up to 12 channels. Benefits Buffered inputs include hysteresis for increased noise immunity. Interrupts can be generated for change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open switches or shorts. High impedance inputs minimize loading of the input source and input current. Faster data processing is achieved because only one “wait” state is required for a read or a write operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Input Module, High Voltage Inputs, IP400 Series - IP400E - Acromag, Inc.
Wixom, MI, United States
Digital Input Module, High Voltage Inputs, IP400 Series
IP400E
Digital Input Module, High Voltage Inputs, IP400 Series IP400E
40 input channels 0-60V DC input range Change-of-state/leve l interrupts (up to 12 channels) The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag’s IP405 Output Module. The two modules share the same field interface pinouts for direct loopback compatibility. Configuration is easy with software commands that eliminate confusing jumper settings and switches. You can configure interrupts for a change of state or level detection of any bit on up to 12 channels. Benefits Buffered inputs include hysteresis for increased noise immunity. Interrupts can be generated for change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open switches or shorts. High impedance inputs minimize loading of the input source and input current. Faster data processing is achieved because only one “wait” state is required for a read or a write operation.
  • 40 input channels
  • 0-60V DC input range
  • Change-of-state/level interrupts (up to 12 channels)

The IP400 can monitor the on/off (high/low) status of up to 40 devices.

Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag’s IP405 Output Module. The two modules share the same field interface pinouts for direct loopback compatibility.

Configuration is easy with software commands that eliminate confusing jumper settings and switches. You can configure interrupts for a change of state or level detection of any bit on up to 12 channels.

Benefits

  • Buffered inputs include hysteresis for increased noise immunity.
  • Interrupts can be generated for change of state or level detection.
  • Loopback monitoring enables self-test and fault diagnostics to detect open switches or shorts.
  • High impedance inputs minimize loading of the input source and input current.
  • Faster data processing is achieved because only one “wait” state is required for a read or a write operation.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP400E
Product Name Digital Input Module, High Voltage Inputs, IP400 Series
Data Acquisition Input Module
Form Factor PC Board
User Interface None
Host Connection Parallel
Unlock Full Specs
to access all available technical data

Similar Products

 - Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 32 #
Inputs Thermocouple Input; RTD Input; Bridge Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B47 Linearized Thermocouple Input Modules - 8B47T-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details