Acromag, Inc. Analog Output Module, 16-bit D/A, IP200 Series IP231-8E

Description
8 or 16 voltage output channels Independent D/A converter on each channel 13µS settling time ±10V output range The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. Features 8 or 16 analog voltage output channels Independent 16-bit D/A converters per channel with an 13.0µS settling time Bipolar voltage (non-isolated) outputs: -10 to +10 volts Double-buffered DACs High load capability (5mA output current) Built-in calibration coefficients 0 to 70°C (IP231-8/16) or -40 to 85°C (IP231-8E/16E models)
Datasheet
Description
8 or 16 voltage output channels Independent D/A converter on each channel 13µS settling time ±10V output range The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. Features 8 or 16 analog voltage output channels Independent 16-bit D/A converters per channel with an 13.0µS settling time Bipolar voltage (non-isolated) outputs: -10 to +10 volts Double-buffered DACs High load capability (5mA output current) Built-in calibration coefficients 0 to 70°C (IP231-8/16) or -40 to 85°C (IP231-8E/16E models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Output Module, 16-bit D/A, IP200 Series - IP231-8E - Acromag, Inc.
Wixom, MI, United States
Analog Output Module, 16-bit D/A, IP200 Series
IP231-8E
Analog Output Module, 16-bit D/A, IP200 Series IP231-8E
8 or 16 voltage output channels Independent D/A converter on each channel 13µS settling time ±10V output range The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. Features 8 or 16 analog voltage output channels Independent 16-bit D/A converters per channel with an 13.0µS settling time Bipolar voltage (non-isolated) outputs: -10 to +10 volts Double-buffered DACs High load capability (5mA output current) Built-in calibration coefficients 0 to 70°C (IP231-8/16) or -40 to 85°C (IP231-8E/16E models)
  • 8 or 16 voltage output channels
  • Independent D/A converter on each channel
  • 13µS settling time
  • ±10V output range

The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot.

Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards.

Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes.

Features

  • 8 or 16 analog voltage output channels
  • Independent 16-bit D/A converters per channel with an 13.0µS settling time
  • Bipolar voltage (non-isolated) outputs: -10 to +10 volts
  • Double-buffered DACs
  • High load capability (5mA output current)
  • Built-in calibration coefficients
  • 0 to 70°C (IP231-8/16) or -40 to 85°C (IP231-8E/16E models)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP231-8E
Product Name Analog Output Module, 16-bit D/A, IP200 Series
Data Acquisition Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - LMP90098MH/NOPB - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 24 bits
View Details
iba Bus Monitors for Field and Drive Buses - ibaBM-ENetIP - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 ST connectors each for RX and TX; 2-port TAP, 2x RJ45 socket
Application General Lab & Industrial
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
6-ch Thermocouple Input EtherCAT Slice IO Module - AMAX-5018-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
View Details
2 suppliers