Acromag, Inc. Analog Output Module, 16-bit D/A IP230A

Description
4 or 8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP230A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. Jumper-selectable output ranges give you the choice of unipolar or bipolar voltage output. And for greater flexibility, the IP230A module accepts conversion start triggers from software commands, or from external sources for synchronization to specific events. Features IP230A-4: 4 analog voltage output channels IP230A-8: 8 analog voltage output channels Individual 16-bit D/A converters per channel 10µS settling time (100KHz throughput) Three output ranges: ±5V, ±10V, 0 to 10V (jumper-selectable) Two trigger modes (software or external trigger) External trigger output Extended temperature option (-40 to 85°C)
Datasheet
Description
4 or 8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP230A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. Jumper-selectable output ranges give you the choice of unipolar or bipolar voltage output. And for greater flexibility, the IP230A module accepts conversion start triggers from software commands, or from external sources for synchronization to specific events. Features IP230A-4: 4 analog voltage output channels IP230A-8: 8 analog voltage output channels Individual 16-bit D/A converters per channel 10µS settling time (100KHz throughput) Three output ranges: ±5V, ±10V, 0 to 10V (jumper-selectable) Two trigger modes (software or external trigger) External trigger output Extended temperature option (-40 to 85°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Output Module, 16-bit D/A - IP230A - Acromag, Inc.
Wixom, MI, United States
Analog Output Module, 16-bit D/A
IP230A
Analog Output Module, 16-bit D/A IP230A
4 or 8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP230A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. Jumper-selectable output ranges give you the choice of unipolar or bipolar voltage output. And for greater flexibility, the IP230A module accepts conversion start triggers from software commands, or from external sources for synchronization to specific events. Features IP230A-4: 4 analog voltage output channels IP230A-8: 8 analog voltage output channels Individual 16-bit D/A converters per channel 10µS settling time (100KHz throughput) Three output ranges: ±5V, ±10V, 0 to 10V (jumper-selectable) Two trigger modes (software or external trigger) External trigger output Extended temperature option (-40 to 85°C)
  • 4 or 8 voltage output channels
  • Individual D/A converters on each channel
  • 10µS settling time
  • Selectable output range (±5V, ±10V, 0-10V)

IP230A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs.

Jumper-selectable output ranges give you the choice of unipolar or bipolar voltage output. And for greater flexibility, the IP230A module accepts conversion start triggers from software commands, or from external sources for synchronization to specific events.

Features

  • IP230A-4: 4 analog voltage output channels
  • IP230A-8: 8 analog voltage output channels
  • Individual 16-bit D/A converters per channel
  • 10µS settling time (100KHz throughput)
  • Three output ranges: ±5V, ±10V, 0 to 10V (jumper-selectable)
  • Two trigger modes (software or external trigger)
  • External trigger output
  • Extended temperature option (-40 to 85°C)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP230A
Product Name Analog Output Module, 16-bit D/A
Module Type Analog I/O
Channels 4 to 8
Throughput 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog Output Module, 16-bit D/A, IP200 Series - IP231-16 - Acromag, Inc.
Specs
Module Type D/A
Channels 16
Clock Rate 8 MHz
View Details
Digital Input/Output Module, High Voltage I/O, IP400 Series - IP409E - Acromag, Inc.
Specs
Module Type Digital I/O
Channels 24
Clock Rate 8 MHz
View Details
Counter/Timer Module, IP400 Series Industry Pack Module - IP484 - Acromag, Inc.
Specs
Module Type Counter / Timer
Features Integrated Counter / Timers
Channels 10
View Details
Analog Input Module, 12-Bit A/D, IP300 Series - IP320E - Acromag, Inc.
Specs
Module Type A/D
Features Programmable Channels
Channels 20 to 40
View Details