Acromag, Inc. IP200 Series Analog Output Module, 12-Bit D/A IP220A-16

Description
8 or 16 voltage output channels Independent D/A converter on each channel 11µS settling time ±10V output range The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. Features 8 or 16 analog voltage output channels Independent 12-bit D/A converters per channel with an 11.0µS settling time Bipolar voltage (non-isolated) outputs: -10 to +10 volts Double-buffered DACs High load capability (5mA output current) Built-in calibration coefficients 0 to 70°C (IP220-8/16) or -40 to 85°C (IP220-8E/16E models)
Datasheet
Description
8 or 16 voltage output channels Independent D/A converter on each channel 11µS settling time ±10V output range The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. Features 8 or 16 analog voltage output channels Independent 12-bit D/A converters per channel with an 11.0µS settling time Bipolar voltage (non-isolated) outputs: -10 to +10 volts Double-buffered DACs High load capability (5mA output current) Built-in calibration coefficients 0 to 70°C (IP220-8/16) or -40 to 85°C (IP220-8E/16E models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP200 Series Analog Output Module, 12-Bit D/A - IP220A-16 - Acromag, Inc.
Wixom, MI, United States
IP200 Series Analog Output Module, 12-Bit D/A
IP220A-16
IP200 Series Analog Output Module, 12-Bit D/A IP220A-16
8 or 16 voltage output channels Independent D/A converter on each channel 11µS settling time ±10V output range The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. Features 8 or 16 analog voltage output channels Independent 12-bit D/A converters per channel with an 11.0µS settling time Bipolar voltage (non-isolated) outputs: -10 to +10 volts Double-buffered DACs High load capability (5mA output current) Built-in calibration coefficients 0 to 70°C (IP220-8/16) or -40 to 85°C (IP220-8E/16E models)
  • 8 or 16 voltage output channels
  • Independent D/A converter on each channel
  • 11µS settling time
  • ±10V output range

The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot.

Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards.

Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes.

Features

  • 8 or 16 analog voltage output channels
  • Independent 12-bit D/A converters per channel with an 11.0µS settling time
  • Bipolar voltage (non-isolated) outputs: -10 to +10 volts
  • Double-buffered DACs
  • High load capability (5mA output current)
  • Built-in calibration coefficients
  • 0 to 70°C (IP220-8/16) or -40 to 85°C (IP220-8E/16E models)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP220A-16
Product Name IP200 Series Analog Output Module, 12-Bit D/A
Data Acquisition Input/Output Module
Form Factor PC Board; Modular Bay or Slot System
Outputs Analog Voltage Output
User Interface Computer Programmable; IP
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AD73311LARS-REEL7 - Lingto Electronic Limited
Specs
Digital I/O Channels 2 #
Resolution 16 bits
View Details
iba Bus Monitors for Field and Drive Buses - ibaBM-DDCS - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 ST connectors each for RX and TX
Application General Lab & Industrial
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Isolated DC Input/Output Module - ADAM-3014-AE - Advantech
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
DC Voltage +/-10 mV, +/-50 mV, 0~0.01 V, 0~0.05 V, 0~0.1 V, 0~0.5 V, 0~1 V, 0~5 V, 0~10 V, +/-0.1V, +/-0.5 V, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA
View Details
4 suppliers