Acromag, Inc. PCI Express Carrier, APC Series APCe8675

Description
8-lane PCI Express interface Holds one XMC module Acromag’s APCe8675 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8675 is a PCIe bus adapter board that allows a PC (PCIe bus master) to control and communicate with the hosted XMC module. It simply acts as an adapter to route signals between the system’s PCIe bus and the XMC module connector. This card is a Peripheral Component Interconnect Express (PCIe) bus card carrier for an XMC module. The carrier card acts as an adapter to route PCIe bus signals between the PCIe bus of your PC and the P15 connector of an XMC module card. Access to XMC P16 and P4 rear I/O is provided through connectors P2, P3 and J1. XMC modules with front I/O can be accessed though the front mounting bracket. Cables are available to connect the P2 and P3 rear I/O signals to other carrier cards in adjacent slots. Cables are also available to connect the J1 rear I/O to a front panel bracket mounted connector located in an adjacent slot. One XMC module slot 8-lane PCI Express interface Cooling fan Supports high-speed serial interface between neighboring cards using protocols such as XAUI or Aurora Routes 32 differential pairs to rear connector for LVDS I/O from the XMC module JTAG programming connector supports Xilinx programmer for use in with hosted FPGA modules Auxiliary power connection for 12V source
Description
8-lane PCI Express interface Holds one XMC module Acromag’s APCe8675 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8675 is a PCIe bus adapter board that allows a PC (PCIe bus master) to control and communicate with the hosted XMC module. It simply acts as an adapter to route signals between the system’s PCIe bus and the XMC module connector. This card is a Peripheral Component Interconnect Express (PCIe) bus card carrier for an XMC module. The carrier card acts as an adapter to route PCIe bus signals between the PCIe bus of your PC and the P15 connector of an XMC module card. Access to XMC P16 and P4 rear I/O is provided through connectors P2, P3 and J1. XMC modules with front I/O can be accessed though the front mounting bracket. Cables are available to connect the P2 and P3 rear I/O signals to other carrier cards in adjacent slots. Cables are also available to connect the J1 rear I/O to a front panel bracket mounted connector located in an adjacent slot. One XMC module slot 8-lane PCI Express interface Cooling fan Supports high-speed serial interface between neighboring cards using protocols such as XAUI or Aurora Routes 32 differential pairs to rear connector for LVDS I/O from the XMC module JTAG programming connector supports Xilinx programmer for use in with hosted FPGA modules Auxiliary power connection for 12V source

Suppliers

Company
Product
Description
Supplier Links
PCI Express Carrier, APC Series - APCe8675 - Acromag, Inc.
Wixom, MI, United States
PCI Express Carrier, APC Series
APCe8675
PCI Express Carrier, APC Series APCe8675
8-lane PCI Express interface Holds one XMC module Acromag’s APCe8675 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8675 is a PCIe bus adapter board that allows a PC (PCIe bus master) to control and communicate with the hosted XMC module. It simply acts as an adapter to route signals between the system’s PCIe bus and the XMC module connector. This card is a Peripheral Component Interconnect Express (PCIe) bus card carrier for an XMC module. The carrier card acts as an adapter to route PCIe bus signals between the PCIe bus of your PC and the P15 connector of an XMC module card. Access to XMC P16 and P4 rear I/O is provided through connectors P2, P3 and J1. XMC modules with front I/O can be accessed though the front mounting bracket. Cables are available to connect the P2 and P3 rear I/O signals to other carrier cards in adjacent slots. Cables are also available to connect the J1 rear I/O to a front panel bracket mounted connector located in an adjacent slot. One XMC module slot 8-lane PCI Express interface Cooling fan Supports high-speed serial interface between neighboring cards using protocols such as XAUI or Aurora Routes 32 differential pairs to rear connector for LVDS I/O from the XMC module JTAG programming connector supports Xilinx programmer for use in with hosted FPGA modules Auxiliary power connection for 12V source
  • 8-lane PCI Express interface
  • Holds one XMC module

Acromag’s APCe8675 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop computer system.

The APCe8675 is a PCIe bus adapter board that allows a PC (PCIe bus master) to control and communicate with the hosted XMC module. It simply acts as an adapter to route signals between the system’s PCIe bus and the XMC module connector.

This card is a Peripheral Component Interconnect Express (PCIe) bus card carrier for an XMC module. The carrier card acts as an adapter to route PCIe bus signals between the PCIe bus of your PC and the P15 connector of an XMC module card. Access to XMC P16 and P4 rear I/O is provided through connectors P2, P3 and J1. XMC modules with front I/O can be accessed though the front mounting bracket. Cables are available to connect the P2 and P3 rear I/O signals to other carrier cards in adjacent slots. Cables are also available to connect the J1 rear I/O to a front panel bracket mounted connector located in an adjacent slot.

  • One XMC module slot
  • 8-lane PCI Express interface
  • Cooling fan
  • Supports high-speed serial interface between neighboring cards using protocols such as XAUI or Aurora
  • Routes 32 differential pairs to rear connector for LVDS I/O from the XMC module
  • JTAG programming connector supports Xilinx programmer for use in with hosted FPGA modules
  • Auxiliary power connection for 12V source
Supplier's Site

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number APCe8675
Product Name PCI Express Carrier, APC Series
Carrier Type XMC Carrier
Unlock Full Specs
to access all available technical data

Similar Products

3C CompactPCI Serial Front Removable SATA Drive Carrier Board -  - ELMA Electronic Inc.
Specs
Carrier Type PMC
Carrier Class Non-intelligent Carrier
View Details
 - ECB-930G - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Carrier Type Qseven Carrier Board
Bus / Form Factor Mini Card
Host Voltage 5V
View Details
Qseven Carrier Board - ECB-930G - Aaeon Systems Inc.
Specs
Bus / Form Factor 3.5"
View Details