Acromag, Inc. Multifunction I/O Module, APC700 Series APC730E

Description
Six 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment.
Datasheet
Description
Six 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction I/O Module, APC700 Series - APC730E - Acromag, Inc.
Wixom, MI, United States
Multifunction I/O Module, APC700 Series
APC730E
Multifunction I/O Module, APC700 Series APC730E
Six 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment.
  • Six 32-bit counters - RS422
  • Event counter
  • Frequency measurement
  • Quadrature position measurement
  • Pulse-width or periodic rate monitor
  • Watchdog timer with isolated relay output

Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations.

Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.

Benefits

  • Most configuration is handled by a single register which minimizes programming.
  • Pullups are socketed for easy adjustment.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Counter and Timer Boards
Product Number APC730E
Product Name Multifunction I/O Module, APC700 Series
Features Digital I/O; Analog I/O; Selectable Input Frequency
Number of Counters 1
Counter Resolution 32 bits
Maximum Count Frequency 8000 kHz
On-board Oscillator Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4/8-ch High/Low Speed Counter Module - APAX-5080 - Advantech
Specs
Number of Counters 4
Direction UP; UP/DOWN
Operating Humidity 5 to 95 %
View Details
Predetermining counter - PZV-E-C - Festo Corporation
Specs
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
USB-CTR Series High-Speed Counter/Timer - USB-CTR04 - Measurement Computing
Specs
Features Digital I/O; Software
Number of Counters 4
Counter Resolution 64 bits
View Details
CT1 - 1-Wire Counter / Timer Module - CT1 - Embedded Data Systems
Specs
Counter Resolution 32 bits
Maximum Count Frequency 0.0500 kHz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details