Embedded Data Systems CT1 - 1-Wire Counter / Timer Module CT1

Description
32-bit counter/32-bit timer. Counts and times switch closure inputs. TMEX file-record formatted data. Unique Network addresses. Triple buffered time/count in 32-bit format. Self-exciting switch closure input. Digital Output Data. CRC16 Error Checking. Flexible power requirements. 1-Wire communication protocol. Supported By EDS HA5, and HA7. As many as 100 devices on the net. Up to 1000+ Feet from Interface Adapter. ESD protection on 1-Wire and count inputs. Sealed, stackable ABS enclosure. The CT1 Counter is designed to count and maintain switch closure pulses from dry contact devices such as relays and magnetic reed switches. A 32-bit time stamp is maintained with the last three transitions to the active (closed) state. The CT1 Counter provides the necessary switch excitation voltage, so no external power source is required. The cable provides electrical connection to the 1-Wire network. The output is digital, all data conversions are done internally. Therefore, distance to the sensor is unimportant for data integrity and it may be placed up to 1000 feet. In addition all I/O and data communications with the sensor are CRC16 error checked for accuracy. The data is stored in RAM memory as a TMEX data packed record. The most recent three counts and times are stored, most recent first, in memory. The user can determine rate, total time and total count at any time with a single read of the TMEX file format compatible RAM page 2. The CT1 Counter has a built-in multidrop controller (DS2423), which provides two unique 64 bit registration numbers (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows I/O function to be identified absolutely, no more dip switch address confusion. All unique counter identification and calibration data is stored in on-board ROM memory for easy installation and setup. The CT1 Counter is compatible with the EDS HA5, HA7E, HA7Net, HA7S and the Dallas Semiconductor DS9490R, DS9097U and Tini 1-Wire interface products. The data is stored as a 28 byte record packed in TMEX file record format. This record contains the most recent three sets of 32-bit times and 32-bit counts. The data record is CRC-16 error checked for accuracy. The CT1 Counter data record contains the three most recent time/count values. This consists of 3 8-byte fields starting with the most recent time/count value each in 32-bit format. The data is stored in the RAM memory of a DS2423 in page 2, memory location 0040 Hex. The record is organized as a TMEX file r…
Description
32-bit counter/32-bit timer. Counts and times switch closure inputs. TMEX file-record formatted data. Unique Network addresses. Triple buffered time/count in 32-bit format. Self-exciting switch closure input. Digital Output Data. CRC16 Error Checking. Flexible power requirements. 1-Wire communication protocol. Supported By EDS HA5, and HA7. As many as 100 devices on the net. Up to 1000+ Feet from Interface Adapter. ESD protection on 1-Wire and count inputs. Sealed, stackable ABS enclosure. The CT1 Counter is designed to count and maintain switch closure pulses from dry contact devices such as relays and magnetic reed switches. A 32-bit time stamp is maintained with the last three transitions to the active (closed) state. The CT1 Counter provides the necessary switch excitation voltage, so no external power source is required. The cable provides electrical connection to the 1-Wire network. The output is digital, all data conversions are done internally. Therefore, distance to the sensor is unimportant for data integrity and it may be placed up to 1000 feet. In addition all I/O and data communications with the sensor are CRC16 error checked for accuracy. The data is stored in RAM memory as a TMEX data packed record. The most recent three counts and times are stored, most recent first, in memory. The user can determine rate, total time and total count at any time with a single read of the TMEX file format compatible RAM page 2. The CT1 Counter has a built-in multidrop controller (DS2423), which provides two unique 64 bit registration numbers (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows I/O function to be identified absolutely, no more dip switch address confusion. All unique counter identification and calibration data is stored in on-board ROM memory for easy installation and setup. The CT1 Counter is compatible with the EDS HA5, HA7E, HA7Net, HA7S and the Dallas Semiconductor DS9490R, DS9097U and Tini 1-Wire interface products. The data is stored as a 28 byte record packed in TMEX file record format. This record contains the most recent three sets of 32-bit times and 32-bit counts. The data record is CRC-16 error checked for accuracy. The CT1 Counter data record contains the three most recent time/count values. This consists of 3 8-byte fields starting with the most recent time/count value each in 32-bit format. The data is stored in the RAM memory of a DS2423 in page 2, memory location 0040 Hex. The record is organized as a TMEX file r…

Suppliers

Company
Product
Description
Supplier Links
CT1 - 1-Wire Counter / Timer Module - CT1 - Embedded Data Systems
Lawrenceburg, KY, USA
CT1 - 1-Wire Counter / Timer Module
CT1
CT1 - 1-Wire Counter / Timer Module CT1
32-bit counter/32-bit timer. Counts and times switch closure inputs. TMEX file-record formatted data. Unique Network addresses. Triple buffered time/count in 32-bit format. Self-exciting switch closure input. Digital Output Data. CRC16 Error Checking. Flexible power requirements. 1-Wire communication protocol. Supported By EDS HA5, and HA7. As many as 100 devices on the net. Up to 1000+ Feet from Interface Adapter. ESD protection on 1-Wire and count inputs. Sealed, stackable ABS enclosure. The CT1 Counter is designed to count and maintain switch closure pulses from dry contact devices such as relays and magnetic reed switches. A 32-bit time stamp is maintained with the last three transitions to the active (closed) state. The CT1 Counter provides the necessary switch excitation voltage, so no external power source is required. The cable provides electrical connection to the 1-Wire network. The output is digital, all data conversions are done internally. Therefore, distance to the sensor is unimportant for data integrity and it may be placed up to 1000 feet. In addition all I/O and data communications with the sensor are CRC16 error checked for accuracy. The data is stored in RAM memory as a TMEX data packed record. The most recent three counts and times are stored, most recent first, in memory. The user can determine rate, total time and total count at any time with a single read of the TMEX file format compatible RAM page 2. The CT1 Counter has a built-in multidrop controller (DS2423), which provides two unique 64 bit registration numbers (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows I/O function to be identified absolutely, no more dip switch address confusion. All unique counter identification and calibration data is stored in on-board ROM memory for easy installation and setup. The CT1 Counter is compatible with the EDS HA5, HA7E, HA7Net, HA7S and the Dallas Semiconductor DS9490R, DS9097U and Tini 1-Wire interface products. The data is stored as a 28 byte record packed in TMEX file record format. This record contains the most recent three sets of 32-bit times and 32-bit counts. The data record is CRC-16 error checked for accuracy. The CT1 Counter data record contains the three most recent time/count values. This consists of 3 8-byte fields starting with the most recent time/count value each in 32-bit format. The data is stored in the RAM memory of a DS2423 in page 2, memory location 0040 Hex. The record is organized as a TMEX file r…
  • 32-bit counter/32-bit timer.
  • Counts and times switch closure inputs.
  • TMEX file-record formatted data.
  • Unique Network addresses.
  • Triple buffered time/count in 32-bit format.
  • Self-exciting switch closure input.
  • Digital Output Data.
  • CRC16 Error Checking.
  • Flexible power requirements.
  • 1-Wire communication protocol.
  • Supported By EDS HA5, and HA7.
  • As many as 100 devices on the net.
  • Up to 1000+ Feet from Interface Adapter.
  • ESD protection on 1-Wire and count inputs.
  • Sealed, stackable ABS enclosure.

The CT1 Counter is designed to count and maintain switch closure pulses from dry contact devices such as relays and magnetic reed switches. A 32-bit time stamp is maintained with the last three transitions to the active (closed) state. The CT1 Counter provides the necessary switch excitation voltage, so no external power source is required. The cable provides electrical connection to the 1-Wire network. The output is digital, all data conversions are done internally. Therefore, distance to the sensor is unimportant for data integrity and it may be placed up to 1000 feet. In addition all I/O and data communications with the sensor are CRC16 error checked for accuracy. The data is stored in RAM memory as a TMEX data packed record. The most recent three counts and times are stored, most recent first, in memory. The user can determine rate, total time and total count at any time with a single read of the TMEX file format compatible RAM page 2.
The CT1 Counter has a built-in multidrop controller (DS2423), which provides two unique 64 bit registration numbers (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows I/O function to be identified absolutely, no more dip switch address confusion. All unique counter identification and calibration data is stored in on-board ROM memory for easy installation and setup.
The CT1 Counter is compatible with the EDS HA5, HA7E, HA7Net, HA7S and the Dallas Semiconductor DS9490R, DS9097U and Tini 1-Wire interface products. The data is stored as a 28 byte record packed in TMEX file record format. This record contains the most recent three sets of 32-bit times and 32-bit counts. The data record is CRC-16 error checked for accuracy. The CT1 Counter data record contains the three most recent time/count values. This consists of 3 8-byte fields starting with the most recent time/count value each in 32-bit format. The data is stored in the RAM memory of a DS2423 in page 2, memory location 0040 Hex. The record is organized as a TMEX file r…

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Counter and Timer Boards
Product Number CT1
Product Name CT1 - 1-Wire Counter / Timer Module
Counter Resolution 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Control block for two-hand start - ZSB-1/8-B - Festo Corporation
Specs
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Multifunction I/O Module, APC700 Series - APC730E - Acromag, Inc.
Specs
Features Digital I/O; Analog I/O; Selectable Input Frequency
Number of Counters 1
Counter Resolution 32 bits
View Details
USB-CTR Series High-Speed Counter/Timer - USB-CTR08 - Measurement Computing
Specs
Features Digital I/O; Software
Number of Counters 8
Counter Resolution 64 bits
View Details