Acromag, Inc. Digital I/O and Counter/Timer, APC400 Series APC464

Description
64 TTL digital input/output channels Four 16-bit or two 32-bit counter/timer channels Six operating modes TTL-compatible thresholds The APC464 provides 64 TTL digital input/output channels and four 16-bit multi-function counter/timers. All 64 I/O channels, when set as inputs, support configuration for interrupts on either a change-of-state or on a high-to-low or low-to-high transition. A debounce timer is selectable to help filter out false transitions. Four 16-bit multifunction counters/timers are configurable for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. Features Digital I/O 64 TTL digital input/output channels: 16 individually programmable channels 48 channels configured on an 8-bit port basis Programmable change of state/level interrupts Input signal filtering debounce logic Counter/Timers Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) Six operating modes: Pulse width modulation Watchdog timer Event counter Frequency measurement Pulse width or period measurement One-shot and repetitive one-shot TTL-compatible thresholds Power-up and system reset is failsafe Approvals CE marked, FCC Part 15, Class B
Datasheet
Description
64 TTL digital input/output channels Four 16-bit or two 32-bit counter/timer channels Six operating modes TTL-compatible thresholds The APC464 provides 64 TTL digital input/output channels and four 16-bit multi-function counter/timers. All 64 I/O channels, when set as inputs, support configuration for interrupts on either a change-of-state or on a high-to-low or low-to-high transition. A debounce timer is selectable to help filter out false transitions. Four 16-bit multifunction counters/timers are configurable for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. Features Digital I/O 64 TTL digital input/output channels: 16 individually programmable channels 48 channels configured on an 8-bit port basis Programmable change of state/level interrupts Input signal filtering debounce logic Counter/Timers Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) Six operating modes: Pulse width modulation Watchdog timer Event counter Frequency measurement Pulse width or period measurement One-shot and repetitive one-shot TTL-compatible thresholds Power-up and system reset is failsafe Approvals CE marked, FCC Part 15, Class B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital I/O and Counter/Timer, APC400 Series - APC464 - Acromag, Inc.
Wixom, MI, United States
Digital I/O and Counter/Timer, APC400 Series
APC464
Digital I/O and Counter/Timer, APC400 Series APC464
64 TTL digital input/output channels Four 16-bit or two 32-bit counter/timer channels Six operating modes TTL-compatible thresholds The APC464 provides 64 TTL digital input/output channels and four 16-bit multi-function counter/timers. All 64 I/O channels, when set as inputs, support configuration for interrupts on either a change-of-state or on a high-to-low or low-to-high transition. A debounce timer is selectable to help filter out false transitions. Four 16-bit multifunction counters/timers are configurable for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. Features Digital I/O 64 TTL digital input/output channels: 16 individually programmable channels 48 channels configured on an 8-bit port basis Programmable change of state/level interrupts Input signal filtering debounce logic Counter/Timers Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) Six operating modes: Pulse width modulation Watchdog timer Event counter Frequency measurement Pulse width or period measurement One-shot and repetitive one-shot TTL-compatible thresholds Power-up and system reset is failsafe Approvals CE marked, FCC Part 15, Class B
  • 64 TTL digital input/output channels
  • Four 16-bit or two 32-bit counter/timer channels
  • Six operating modes
  • TTL-compatible thresholds

The APC464 provides 64 TTL digital input/output channels and four 16-bit multi-function counter/timers.

All 64 I/O channels, when set as inputs, support configuration for interrupts on either a change-of-state or on a high-to-low or low-to-high transition. A debounce timer is selectable to help filter out false transitions.

Four 16-bit multifunction counters/timers are configurable for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers.

Features

Digital I/O

  • 64 TTL digital input/output channels:
    16 individually programmable channels
    48 channels configured on an 8-bit port basis
  • Programmable change of state/level interrupts
  • Input signal filtering debounce logic

Counter/Timers

  • Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels)
  • Six operating modes:
    Pulse width modulation
    Watchdog timer
    Event counter
    Frequency measurement
    Pulse width or period measurement
    One-shot and repetitive one-shot
  • TTL-compatible thresholds
  • Power-up and system reset is failsafe

Approvals

  • CE marked, FCC Part 15, Class B
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Counter and Timer Boards
Product Number APC464
Product Name Digital I/O and Counter/Timer, APC400 Series
Features Digital I/O; One-shot
Number of Counters 2 to 4
Counter Resolution 32 bits
Maximum Count Frequency 20000 kHz
On-board Oscillator Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4/8-ch High/Low Speed Counter Module - APAX-5080 - Advantech
Specs
Number of Counters 4
Direction UP; UP/DOWN
Operating Humidity 5 to 95 %
View Details
Predetermining counter - PZV-E-C - Festo Corporation
Specs
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
USB Board Provides Six Digital Counter/timers - USBP-CTR-6 - ACCES I/O Products, Inc.
Specs
Number of Counters 6
Computer Bus USB
View Details
Counter/Timer Module, IP480 Series - IP483 - Acromag, Inc.
Specs
Number of Counters 2 to 5
Counter Resolution 16 bits
Maximum Count Frequency 32000 kHz
View Details