ACCES I/O Products, Inc. USB Board Provides Six Digital Counter/timers USBP-CTR-6

Description
ACCES now offers USB-based data acquisition and control in both standard packaging and embedded OEM USB/104 board only options. These USB devices are perfect for a variety of applications requiring monitoring, control and industrial serial communications. USB is by far the most popular and compatible standard data interface for direct PC connection. Add the features you need in your application in hours, not days. Choose from over 100 different models and options (including extended temperature) encompassing analog I/O, digital I/O, counter/timer, and serial I/O configurations. Experience simple and immediate connection to any PC or embedded system with a USB port. Our USB OEM product line features two different size form factors - USB/104 and USB/PICO. The USB/104 product line PCB size measures just 90mm x 96mm and the mounting holes match the PC/104 form factor for quick and easy installation in both new and existing PC/104-based systems. Our USB/PICO line was created for our customers which demand an even smaller footprint and certain specific I/O configurations. The size of these modules is exactly half that of PC/104 (72mm x 60mm) and can be mounted virtually anywhere, including Pico-ITXe next generation embedded CPUs. Both USB/104 and USB/PICO are stackable or unstackable, making them one of the most versatile I/O form factors currently available. see video For existing PC/104 users, what makes our embedded OEM board-only option unique is that its PCB size and mounting holes match the PC/104 form factor. Our USB/104 versions are excellent for installation into OEM equipment or adding I/O to an existing PC/104 stack. All of our USB products feature Plug-and-Play, hot swappable installation for quick connect or disconnect in mobile, embedded, or stationary systems. All ACCES USB products are compatible with USB 2.0 and most fall into the highest-speed category of this specification. These boards are excellent for easy installation into OEM equipment and eliminate the labor required with traditional plug-in boards. No screws, reboots, I/O addresses, DIP switches, DMA channels or IRQ settings. All products feature a Type B USB connector with industrial strength and a high-retention design. For embedded OEM type applications, an additional micro-fit embedded USB input header is provided.
Description
ACCES now offers USB-based data acquisition and control in both standard packaging and embedded OEM USB/104 board only options. These USB devices are perfect for a variety of applications requiring monitoring, control and industrial serial communications. USB is by far the most popular and compatible standard data interface for direct PC connection. Add the features you need in your application in hours, not days. Choose from over 100 different models and options (including extended temperature) encompassing analog I/O, digital I/O, counter/timer, and serial I/O configurations. Experience simple and immediate connection to any PC or embedded system with a USB port. Our USB OEM product line features two different size form factors - USB/104 and USB/PICO. The USB/104 product line PCB size measures just 90mm x 96mm and the mounting holes match the PC/104 form factor for quick and easy installation in both new and existing PC/104-based systems. Our USB/PICO line was created for our customers which demand an even smaller footprint and certain specific I/O configurations. The size of these modules is exactly half that of PC/104 (72mm x 60mm) and can be mounted virtually anywhere, including Pico-ITXe next generation embedded CPUs. Both USB/104 and USB/PICO are stackable or unstackable, making them one of the most versatile I/O form factors currently available. see video For existing PC/104 users, what makes our embedded OEM board-only option unique is that its PCB size and mounting holes match the PC/104 form factor. Our USB/104 versions are excellent for installation into OEM equipment or adding I/O to an existing PC/104 stack. All of our USB products feature Plug-and-Play, hot swappable installation for quick connect or disconnect in mobile, embedded, or stationary systems. All ACCES USB products are compatible with USB 2.0 and most fall into the highest-speed category of this specification. These boards are excellent for easy installation into OEM equipment and eliminate the labor required with traditional plug-in boards. No screws, reboots, I/O addresses, DIP switches, DMA channels or IRQ settings. All products feature a Type B USB connector with industrial strength and a high-retention design. For embedded OEM type applications, an additional micro-fit embedded USB input header is provided.

Suppliers

Company
Product
Description
Supplier Links
USB Board Provides Six Digital Counter/timers - USBP-CTR-6 - ACCES I/O Products, Inc.
San Diego, CA, USA
USB Board Provides Six Digital Counter/timers
USBP-CTR-6
USB Board Provides Six Digital Counter/timers USBP-CTR-6
ACCES now offers USB-based data acquisition and control in both standard packaging and embedded OEM USB/104 board only options. These USB devices are perfect for a variety of applications requiring monitoring, control and industrial serial communications. USB is by far the most popular and compatible standard data interface for direct PC connection. Add the features you need in your application in hours, not days. Choose from over 100 different models and options (including extended temperature) encompassing analog I/O, digital I/O, counter/timer, and serial I/O configurations. Experience simple and immediate connection to any PC or embedded system with a USB port. Our USB OEM product line features two different size form factors - USB/104 and USB/PICO. The USB/104 product line PCB size measures just 90mm x 96mm and the mounting holes match the PC/104 form factor for quick and easy installation in both new and existing PC/104-based systems. Our USB/PICO line was created for our customers which demand an even smaller footprint and certain specific I/O configurations. The size of these modules is exactly half that of PC/104 (72mm x 60mm) and can be mounted virtually anywhere, including Pico-ITXe next generation embedded CPUs. Both USB/104 and USB/PICO are stackable or unstackable, making them one of the most versatile I/O form factors currently available. see video For existing PC/104 users, what makes our embedded OEM board-only option unique is that its PCB size and mounting holes match the PC/104 form factor. Our USB/104 versions are excellent for installation into OEM equipment or adding I/O to an existing PC/104 stack. All of our USB products feature Plug-and-Play, hot swappable installation for quick connect or disconnect in mobile, embedded, or stationary systems. All ACCES USB products are compatible with USB 2.0 and most fall into the highest-speed category of this specification. These boards are excellent for easy installation into OEM equipment and eliminate the labor required with traditional plug-in boards. No screws, reboots, I/O addresses, DIP switches, DMA channels or IRQ settings. All products feature a Type B USB connector with industrial strength and a high-retention design. For embedded OEM type applications, an additional micro-fit embedded USB input header is provided.

ACCES now offers USB-based data acquisition and control in both standard packaging and embedded OEM USB/104 board only options. These USB devices are perfect for a variety of applications requiring monitoring, control and industrial serial communications. USB is by far the most popular and compatible standard data interface for direct PC connection. Add the features you need in your application in hours, not days. Choose from over 100 different models and options (including extended temperature) encompassing analog I/O, digital I/O, counter/timer, and serial I/O configurations. Experience simple and immediate connection to any PC or embedded system with a USB port.
Our USB OEM product line features two different size form factors - USB/104 and USB/PICO. The USB/104 product line PCB size measures just 90mm x 96mm and the mounting holes match the PC/104 form factor for quick and easy installation in both new and existing PC/104-based systems. Our USB/PICO line was created for our customers which demand an even smaller footprint and certain specific I/O configurations. The size of these modules is exactly half that of PC/104 (72mm x 60mm) and can be mounted virtually anywhere, including Pico-ITXe next generation embedded CPUs. Both USB/104 and USB/PICO are stackable or unstackable, making them one of the most versatile I/O form factors currently available.
see video
For existing PC/104 users, what makes our embedded OEM board-only option unique is that its PCB size and mounting holes match the PC/104 form factor. Our USB/104 versions are excellent for installation into OEM equipment or adding I/O to an existing PC/104 stack.
All of our USB products feature Plug-and-Play, hot swappable installation for quick connect or disconnect in mobile, embedded, or stationary systems. All ACCES USB products are compatible with USB 2.0 and most fall into the highest-speed category of this specification. These boards are excellent for easy installation into OEM equipment and eliminate the labor required with traditional plug-in boards. No screws, reboots, I/O addresses, DIP switches, DMA channels or IRQ settings. All products feature a Type B USB connector with industrial strength and a high-retention design. For embedded OEM type applications, an additional micro-fit embedded USB input header is provided.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Counter and Timer Boards
Product Number USBP-CTR-6
Product Name USB Board Provides Six Digital Counter/timers
Number of Counters 6
Unlock Full Specs
to access all available technical data

Similar Products

4/8-ch High/Low Speed Counter Module - APAX-5080 - Advantech
Specs
Number of Counters 4
Direction UP; UP/DOWN
Operating Humidity 5 to 95 %
View Details
USB Digital Counter/Timer Module - USB-CTR-15 - ACCES I/O Products, Inc.
Specs
Features Digital I/O; Agency Approvals; Software
Number of Counters 15
Counter Resolution 16 bits
View Details
Digital I/O and Counter/Timer, APC400 Series - APC484 - Acromag, Inc.
Specs
Features Digital I/O; One-shot
Number of Counters 6
Counter Resolution 32 bits
View Details