Acromag, Inc. Nonintelligent 3U cPCI IP Carrier, Rear I/O AcPC8635A

Description
Two IP module slots Rear access I/O Plug-and-play carrier configuration and interrupt support The AcPC8635A is a non-intelligent slave board that interfaces two IP modules to the CompactPCI® (cPCI) bus. All 100 I/O points are brought out the rear J2 connector. This convenience eliminates messy cables from hanging out the front of the cage. In addition to a more efficient cage wiring design, it is also much easier to insert and replace boards. Features Two industry-standard IP module slots Board resides in memory space Supports IP module I/O, ID, INT, and MEM spaces Supports 8 and 32 MHz operation 100 I/O points with rear access High-density rear connectors Compatible with 32-bit CompactPCI® backplane Plug-and-play carrier configuration and interrupt support Two interrupt channels per IP module Front panel LEDs Supervisory circuit for reset generation Individually filtered and fused power to each IP Ruggedized with ESD strip and EMC front panel Easily integrate IPs with your software using RTOS VxWorks, Linux, or Win DLL for Windows® 2000/XP/Vista/7 32-bit systems
Datasheet
Description
Two IP module slots Rear access I/O Plug-and-play carrier configuration and interrupt support The AcPC8635A is a non-intelligent slave board that interfaces two IP modules to the CompactPCI® (cPCI) bus. All 100 I/O points are brought out the rear J2 connector. This convenience eliminates messy cables from hanging out the front of the cage. In addition to a more efficient cage wiring design, it is also much easier to insert and replace boards. Features Two industry-standard IP module slots Board resides in memory space Supports IP module I/O, ID, INT, and MEM spaces Supports 8 and 32 MHz operation 100 I/O points with rear access High-density rear connectors Compatible with 32-bit CompactPCI® backplane Plug-and-play carrier configuration and interrupt support Two interrupt channels per IP module Front panel LEDs Supervisory circuit for reset generation Individually filtered and fused power to each IP Ruggedized with ESD strip and EMC front panel Easily integrate IPs with your software using RTOS VxWorks, Linux, or Win DLL for Windows® 2000/XP/Vista/7 32-bit systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonintelligent 3U cPCI IP Carrier, Rear I/O - AcPC8635A - Acromag, Inc.
Wixom, MI, United States
Nonintelligent 3U cPCI IP Carrier, Rear I/O
AcPC8635A
Nonintelligent 3U cPCI IP Carrier, Rear I/O AcPC8635A
Two IP module slots Rear access I/O Plug-and-play carrier configuration and interrupt support The AcPC8635A is a non-intelligent slave board that interfaces two IP modules to the CompactPCI® (cPCI) bus. All 100 I/O points are brought out the rear J2 connector. This convenience eliminates messy cables from hanging out the front of the cage. In addition to a more efficient cage wiring design, it is also much easier to insert and replace boards. Features Two industry-standard IP module slots Board resides in memory space Supports IP module I/O, ID, INT, and MEM spaces Supports 8 and 32 MHz operation 100 I/O points with rear access High-density rear connectors Compatible with 32-bit CompactPCI® backplane Plug-and-play carrier configuration and interrupt support Two interrupt channels per IP module Front panel LEDs Supervisory circuit for reset generation Individually filtered and fused power to each IP Ruggedized with ESD strip and EMC front panel Easily integrate IPs with your software using RTOS VxWorks, Linux, or Win DLL for Windows® 2000/XP/Vista/7 32-bit systems
  • Two IP module slots
  • Rear access I/O
  • Plug-and-play carrier configuration and interrupt support

The AcPC8635A is a non-intelligent slave board that interfaces two IP modules to the CompactPCI® (cPCI) bus. All 100 I/O points are brought out the rear J2 connector. This convenience eliminates messy cables from hanging out the front of the cage. In addition to a more efficient cage wiring design, it is also much easier to insert and replace boards.

Features

  • Two industry-standard IP module slots
  • Board resides in memory space
  • Supports IP module I/O, ID, INT, and MEM spaces
  • Supports 8 and 32 MHz operation
  • 100 I/O points with rear access
  • High-density rear connectors
  • Compatible with 32-bit CompactPCI® backplane
  • Plug-and-play carrier configuration and interrupt support
  • Two interrupt channels per IP module
  • Front panel LEDs
  • Supervisory circuit for reset generation
  • Individually filtered and fused power to each IP
  • Ruggedized with ESD strip and EMC front panel
  • Easily integrate IPs with your software using RTOS VxWorks, Linux, or Win DLL for Windows® 2000/XP/Vista/7 32-bit systems
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number AcPC8635A
Product Name Nonintelligent 3U cPCI IP Carrier, Rear I/O
Unlock Full Specs
to access all available technical data

Similar Products

Carrier Board for ARM based SMARC 2.0 modules - conga-SMC1/SMARC-ARM - congatec
Specs
Bus / Form Factor 3.5" Carrier Board
Host Voltage 12-24 V
View Details
Carrier Board for SOM-Trizeps-VII-MX6 - Carrier-Trizeps-ConXT - SECO
Specs
Host Voltage Industrial +12 up to +24V supply
View Details
Micro-ATX COM Express® Type 6 Carrier Board - ATX-M-CC462-T6 - WINSYSTEMS, INC.
Specs
Carrier Type COM Express Type 6
Carrier Class Non-intelligent Carrier
Bus / Form Factor MicroATX 9.6 x 9.6 inches (244 x 244mm)
View Details
PCI Express Carrier, APC Series - APCe8675 - Acromag, Inc.
Specs
Carrier Type XMC Carrier
Carrier Class Non-intelligent Carrier
Bus / Form Factor PCI - Full Size
View Details