Acromag, Inc. Analog Input CompactPCI Board, Simultaneous Conversion AcPC341

Description
AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two generous 512-sample memory buffers. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to interrupt upon a programmable threshold when the data in memory exceeds the set threshold. Features 16-bit A/D converter (ADC) 8µS conversion time (125KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (-40 to 85°C E version)
Datasheet
Description
AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two generous 512-sample memory buffers. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to interrupt upon a programmable threshold when the data in memory exceeds the set threshold. Features 16-bit A/D converter (ADC) 8µS conversion time (125KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (-40 to 85°C E version)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input CompactPCI Board, Simultaneous Conversion - AcPC341 - Acromag, Inc.
Wixom, MI, United States
Analog Input CompactPCI Board, Simultaneous Conversion
AcPC341
Analog Input CompactPCI Board, Simultaneous Conversion AcPC341
AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two generous 512-sample memory buffers. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to interrupt upon a programmable threshold when the data in memory exceeds the set threshold. Features 16-bit A/D converter (ADC) 8µS conversion time (125KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (-40 to 85°C E version)

AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels.

These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two generous 512-sample memory buffers. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs.

Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to interrupt upon a programmable threshold when the data in memory exceeds the set threshold.

Features

  • 16-bit A/D converter (ADC)
  • 8µS conversion time (125KHz)
  • 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges)
  • Individual channel mailbox with one or two storage buffer registers per channel
  • Programmable scan control
  • Four scanning modes
  • User-programmable interval timer
  • External trigger input and output
  • Programmable gain for individual channels
  • Post-conversion interrupts
  • 0 to 70°C (-40 to 85°C E version)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category CompactPCI and PXI Products
Product Number AcPC341
Product Name Analog Input CompactPCI Board, Simultaneous Conversion
Product Type Sample and Hold Input Board
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-6144-SMB - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U Intel® Core™ i7-4700EQ Quad-Core Processor-based PXI Express Controller - PXIe-3985 - ADLINK Technology Inc.
Specs
Technology PXI Express
Card Format 3 U Eurocard
View Details
CompactPCI Enclosure - 545****6*AKD004 - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Enclosure
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details