The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers.
The 16 TTL input/output channels can be programmed as inputs or as outputs on an individual channel basis. The 24 differential input/output channels are programmed as inputs or outputs on an 4-channel port basis. All input channels can be enabled for change of state, low, or high level transition interrupts.
Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers.
Features
• 0 to 70°C (-40 to 85°C E version)
Digital I/O
• 40 digital input/output channels:
- 24 differential input/outputs
- 16 TTL input/output channels
- Programmable change of state/level interrupts
- Input signal filtering debounce logic
Counter/Timer
• Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels)
• Six operating modes:
- Pulse width modulation
- Watchdog timer
- Event counter
- Frequency measurement
- Pulse width or period measurement
- One-shot and repetitive one-shot
- TTL-compatible thresholds
- Power-up and system reset are failsafe
| Acromag, Inc. | |
|---|---|
| Product Category | Counter and Timer Boards |
| Product Number | AcPC424 |
| Product Name | Digital I/O Module and Counter/Timer, AcPC400 Series |
| Features | Digital I/O; One-shot |
| Number of Counters | 2 to 4 |
| Counter Resolution | 16 bits |
| Maximum Count Frequency | 20000 kHz |
| On-board Oscillator Frequency | 20 MHz |