Acromag, Inc. Analog Input CompactPCI Board AcPC330E

Description
16D/32SE input channels ±5V, ±10V, 0-5V, and 0-10V input ranges 16-bit A/D converter, 8µS conversion time (125KHz) AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Features 16-bit A/D converter (ADC) 8µS conversion time (125KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (-40 to 85°C E version)
Datasheet
Description
16D/32SE input channels ±5V, ±10V, 0-5V, and 0-10V input ranges 16-bit A/D converter, 8µS conversion time (125KHz) AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Features 16-bit A/D converter (ADC) 8µS conversion time (125KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (-40 to 85°C E version)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input CompactPCI Board - AcPC330E - Acromag, Inc.
Wixom, MI, United States
Analog Input CompactPCI Board
AcPC330E
Analog Input CompactPCI Board AcPC330E
16D/32SE input channels ±5V, ±10V, 0-5V, and 0-10V input ranges 16-bit A/D converter, 8µS conversion time (125KHz) AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Features 16-bit A/D converter (ADC) 8µS conversion time (125KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (-40 to 85°C E version)
  • 16D/32SE input channels
  • ±5V, ±10V, 0-5V, and 0-10V input ranges
  • 16-bit A/D converter, 8µS conversion time (125KHz)

AcPC330 boards provide fast, high resolution A/D conversion.

The AcPC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger.

“Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter.

Features

  • 16-bit A/D converter (ADC)
  • 8µS conversion time (125KHz)
  • 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges)
  • Individual channel mailbox with one or two storage buffer registers per channel
  • Programmable scan control
  • Four scanning modes
  • User-programmable interval timer
  • External trigger input and output
  • Programmable gain for individual channels
  • Post-conversion interrupts
  • 0 to 70°C (-40 to 85°C E version)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category CompactPCI and PXI Products
Product Number AcPC330E
Product Name Analog Input CompactPCI Board
Product Type Analog Input Board
Unlock Full Specs
to access all available technical data

Similar Products

PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family - EMX-7015 - AMETEK Programmable Power
Specs
Product Type Interface / Adapter
Technology PXI
View Details
3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
301 Watt AC-DC CompactPCI Power Supply - TPAC301 Series - Total Power International, Inc.
Specs
Product Type Power Supply
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details
Multifunction 3U cPCI Board - AcPC730 - Acromag, Inc.
Specs
Product Type Multifunction I/O Board
Operating System WIN95/98; Windows NT; Windows 2000; LINUX; QNX Support; VxWorks®
Technology CompactPCI
View Details