The Acromag 900PB Series 973PB-2004 is a 4-channel DC voltage output module designed for use in Profibus-DP and RS-485 networks. It supports user-selectable output ranges of 0 to 1V, 0 to 5V, or 0 to 10V DC, making it suitable for a variety of industrial applications. The module features high-resolution, low noise 12-bit digital-to-analog converters, ensuring accuracy better than ±0.1% of span for most ranges. It operates within a temperature range of -25 to 70°C (-13 to 140°F) and requires a power supply of 16 to 36V DC. The module is certified for Profibus PNO and is CE marked, with additional approvals for UL and cUL. It includes three selectable failsafe modes to enhance safety and reliability in operation. The compact design allows for easy DIN rail mounting and simplifies wiring with pluggable terminal blocks.
These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance.
Features
| Acromag, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 973PB-2004 |
| Product Name | BusWorks 900PB Series 4-Channel Output Module |
| Data Acquisition | Input Module |
| Form Factor | DIN Rail |
| Outputs | Analog Voltage Output |
| User Interface | Computer Programmable |
| Host Connection | RS232/422/485 |