Acromag, Inc. BusWorks™ 900PB Series 4-Channel Output Module 972PB-2004

Description
RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems Universal DC outputs support a wide variety of signals and industrial devices Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments 972PB: -25 to 60°C (-13 to 158°F); 973PB: -25 to 70°C (-13 to 140°F)
Datasheet
Description
RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems Universal DC outputs support a wide variety of signals and industrial devices Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments 972PB: -25 to 60°C (-13 to 158°F); 973PB: -25 to 70°C (-13 to 140°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900PB Series 4-Channel Output Module - 972PB-2004 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900PB Series 4-Channel Output Module
972PB-2004
BusWorks™ 900PB Series 4-Channel Output Module 972PB-2004
RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems Universal DC outputs support a wide variety of signals and industrial devices Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments 972PB: -25 to 60°C (-13 to 158°F); 973PB: -25 to 70°C (-13 to 140°F)
  • RTD or Resistance Signals
  • 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance
  • 12 to 36V DC power
  • Profibus-DP, RS-485 network up to 12Mbaud

These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance.

Features

  • Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3)
  • 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems
  • Universal DC outputs support a wide variety of signals and industrial devices
  • Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range permits installation in extreme environments
    972PB: -25 to 60°C (-13 to 158°F); 973PB: -25 to 70°C (-13 to 140°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 972PB-2004
Product Name BusWorks™ 900PB Series 4-Channel Output Module
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Current Output
User Interface Computer Programmable
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Air Velocity / Temperature Data Logger - PCE-009 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Data Acquisition - Analog Front End (AFE) - AD7730BRU - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 24 bits
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection USB
View Details
16 x digital in Ex e - modex-ethernet-remote-16-x-digital-in-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details