StratiQuilt™ Single Face Blanket helps control reverberant energy and handles tough noise problems. This quilted fiberglass material is available in standard panels or in rolls for fabrication in the field. Construction: 1” thick, 2 lb./cu.ft density fiberglass batting, quilted layer of aluminum-vinyl coated fiberglass facing material with scrim backing. All panels have standard brass grommets 12" O.C. on top hanging side.
Standard panels are available in widths up to 4' and in standard heights of 4', 6', 8' and 10'.
| Acoustics First Corporation | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Number | StratiQuilt SQ122 |
| Product Name | Single Faced Barrier Blanket |
| Description | Barrier |
| NRC | 0.65 NRC |
| T | 1.0 inch (25.4 mm) |
| W | 12 to 48 inch (305 to 1219 mm) |