Acoustics First Corporation Datasheets for Soundproofing and Acoustic Materials
Soundproofing and acoustic materials are used to attenuate, deaden, or control sound and noise levels from machinery and other sources for environmental amelioration and regulatory compliance.
Soundproofing and Acoustic Materials: Learn more
| Product Name | Notes |
|---|---|
| Application Sonora® Sound Shim™ wall panels are used for acoustical absorption or directed reflection combined with strong design elements. Sound Shims™ are suitable for theaters and other critical listening environments. | |
| BlockAid® Reinforced Vinyl Sound Barrier is a mass loaded vinyl (MLV) material to use when sound blocking is needed and a more rugged and durable material is desired. Reinforced barrier... | |
| BlockAid® Vinyl Sound Barrier, also known as mass loaded vinyl (MLV), is a limp-mass material used to block unwanted noise and reduce sound transmission without reducing space. Constructed of non-reinforced... | |
| Cloudscape® Baffles and Banners are an economical way to reduce sound pressure levels and lower reverberation times in large spaces such as gymnasiums, theaters, restaurants, health and fitness clubs, etc. | |
| Cloudscape® Banners and Baffles are an economical way to reduce sound pressure levels and lower reverberation times in large spaces such as gymnasiums, theaters, restaurants, health and fitness clubs, etc. | |
| Cloudscape® Ceiling Tiles absorb noise and block sound transmission. Tiles are designed to fit into existing 24" x 24" ceiling grid systems. They may also be used in 24" x... | |
| Composite foams combine BlockAid® Barrier, acoustical foam (either Polyurethane or FireFlex™) and a ¼" Foam/Barrier Decoupler. Composite Foam is used when you need increased noise absorption, sound transmission loss and/or... | |
| CUTTING WEDGE® can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections. The "2000" design enables you to increase thickness quickly by nesting layers instead... | |
| CUTTING WEDGE® CLASSIC can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections. Prevent destructive specular reflections from distorting or coloring the sweet spot. Eliminate... | |
| Every square is identical, allowing for seamless appearance on installation. Prevent destructive specular reflections. Eliminate room modes, comb filtering, standing waves and undesirable specular artifacts. Attenuate sound pressure build-up in... | |
| FabTec™ sound absorption panels are a combination of FireFlex Class 1 Melamine acoustical foam faced with a non-woven fabric. These panels are very lightweight and weigh approximately two pounds per... | |
| FireFlex™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is... | |
| Hanging Baffles are ideal for manufacturing areas and other high noise interior environments. Baffles are shipped assembled and ready to hang with eyelets at each of the four corners. Prevent... | |
| Ideal for controlling low frequency sound. Prevent destructive specular reflections. Eliminate room modes, comb filtering, standing waves and undesirable specular artifacts. Attenuate sound pressure build-up in rooms. | |
| Pyramidal diffusers quickly and easily eliminate floor to ceiling standing waves. They reduce flutter echo while maintaining a warm room sound. Molded in a one-piece pyramid shape, their offset apex... | |
| Sculptured sound absorbing modular units used for wall, corner and ceiling applications. Available in half-rounds or quarter-rounds. The Geometrix is constructed of 1” thick, 6-7 PCF glass fiber core with... | |
| Silent Pictures® combine full-color graphics with proven noise control materials to create a product that enhances room ambience, both acoustically and visually. Silent Pictures® are created from customer owned (or... | |
| Sonora Acoustical Wall Panels are high density (6 - 7 PCF) glass fiber covered with an acoustically transparent fabric. Edges are chemically hardened and offer several choices of edge shape. | |
| Sonora® Ceiling Baffles are suspended vertically from ceiling trusses or other supports to D-rings or eye hooks along their top edges. All surface faces and edges of the glass fiber... | |
| Sonora® Ceiling Clouds are suspended horizontally from the ceiling to an L-bar mounted on the panel back. The face and edges of the glass fiber core are wrapped in fabric... | |
| Sonora® Ceiling Tiles are an excellent choice for many ceiling grid applications requiring high absorption. Both Square Cut and Reveal Cut tiles are constructed from one piece of 6-7 PCF... | |
| Sound Channels® is a dimensional fabric that offers excellent acoustical properties, unmatched fade resistance, and a fire/smoke retardant Class A rating. Sound Channels® is resistant to moisture, mildew, rot, bacteria,... | |
| StratiQuilt™ Double Faced Barrier Blanket combines BlockAid® sound blocking material with absorption to control reverberant energy and handle tough noise problems. Use this material as a semi-flexible barrier enclosure to... | |
| StratiQuilt™ Double Faced Blanket controls reverberant energy and handles tough noise problems. This material is available in standard panels or in rolls for fabrication in the field. Construction: Two layers... | |
| StratiQuilt™ Fiberglass Rolls are used to improve speech intelligibility. The quilted fiberglass material is available in various layered configurations. One combines BlockAid® noise barrier performance and efficient sound absorption. Single... | |
| StratiQuilt™ Single Face Blanket helps control reverberant energy and handles tough noise problems. This quilted fiberglass material is available in standard panels or in rolls for fabrication in the field. | |
| The Art Diffusor Model C is a patented, two dimensional, four octave, binary array diffuser. The range of the Art Diffusor is extended over other designs by its unique angled... | |
| The Art Diffusor Model E is a patented, two dimensional, five octave, binary array diffuser. The range of the Art Diffusor is extended over other designs by its unique angled... | |
| The Art Diffusor Model F is a patented, two dimensional, binary array diffuser. The range of the Art Diffusor is extended over other designs by its unique angled end caps... | |
| The Art Diffusor Model W is a patented, two dimensional, five octave, binary array diffuser. The range of the Art Diffusor is extended over other designs by its unique angled... | |
| The Bermuda Triangle Trap® is a broadband acoustical foam absorber designed to be mounted in room corners. It is especially useful to trap the bass that is more intense at... | |
| The HiPer Panel™, (Flat Panel Diffuser) combines absorption and diffusion into one sound panel. This device is similar in appearance to standard fabric-covered acoustical wall panels, such as Sonora®, and... | |
| The polycylindrical (barrel shaped) diffuser will act to scatter high frequency sound and trap bass in any location. Bass absorption will vary with size. A 2’ x 4’ unit has... | |
| The QuadraPyramid™ is a variation of the traditional offset pyramidal diffuser. It’s patented low profile design presents four pyramids to create sixteen angles of reflection on the surface of a... | |
| The Quiet Louver™ is a high density 6-7 PCF glass fiber panel covered with Guilford of Maine FR701 fabric overlaid with wood louvers, attached directly to the panel. These custom-made... | |
| The Sound Cylinder™ is a free-standing acoustical foam sound absorber. The cylinder is bored half-way through the center axis to allow mounting on a typical studio microphone stand. When grouped... | |
| The Vib-X Pad absorbs vibration energy and thus prevents the transmission of shock or vibration from one surface to another surface. Vib-X Padding may be used to mount noisy machinery... | |
| Transparent Vinyl Sound Barrier is an excellent material to use over windows where sound blocking is needed, and it is desirable to retain the light coming through the windows. It... | |
| Underlayment provides floor isolation to prevent sound transmission, structural noise transmission and impact noise. Floor underlayment is constructed of a flexible non-lead loaded solid mass barrier fusion-bonded to a ¼"... | |
| Vibrating surfaces are often dampened by applying visco-elastic materials directly to the surface, thus converting the vibration energy to heat. The flexing of the damping material provides the energy dissipation... | |
| Wedge installs easily to handle the toughest noise problems. Prevent destructive specular reflections. Eliminate room modes, comb filtering, standing waves and undesirable specular artifacts. Attenuate sound pressure build-up in rooms. | |
| Over 48 different color choices including a wide variety of fabric choices in tans and beiges for soft and neutral color matching. Richer fabrics are also included such as "Deep... | |
| Choose from 35 vibrant colors from "Sunshine" to "Green Apple" to add brilliant color to your acoustic installations. Fabrics may be cleaned with mild, water-free solvents or water-based cleaning agents. |