Acoustics First Corporation FireFlex™ Wedge Ceiling Baffle

Description
FireFlex™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1 regulations for flame spread, smoke density, and fuel contribution. FireFlex™ materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely open-celled. When overhead sound control with Class 1 material is needed, FireFlex™ hanging baffles meet the requirements. Each hanging baffle consists of two back-to-back 24" x 48" FireFlex™ contour wedge sheets. Baffles are 3" thick and are shipped assembled and ready to hang.
Description
FireFlex™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1 regulations for flame spread, smoke density, and fuel contribution. FireFlex™ materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely open-celled. When overhead sound control with Class 1 material is needed, FireFlex™ hanging baffles meet the requirements. Each hanging baffle consists of two back-to-back 24" x 48" FireFlex™ contour wedge sheets. Baffles are 3" thick and are shipped assembled and ready to hang.

Suppliers

Company
Product
Description
Supplier Links
FireFlex™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1 regulations for flame spread, smoke density, and fuel contribution. FireFlex™ materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely open-celled. When overhead sound control with Class 1 material is needed, FireFlex™ hanging baffles meet the requirements. Each hanging baffle consists of two back-to-back 24" x 48" FireFlex™ contour wedge sheets. Baffles are 3" thick and are shipped assembled and ready to hang.

FireFlex™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1 regulations for flame spread, smoke density, and fuel contribution.

FireFlex™ materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely open-celled.

When overhead sound control with Class 1 material is needed, FireFlex™ hanging baffles meet the requirements. Each hanging baffle consists of two back-to-back 24" x 48" FireFlex™ contour wedge sheets. Baffles are 3" thick and are shipped assembled and ready to hang.

Supplier's Site

Technical Specifications

  Acoustics First Corporation
Product Category Soundproofing and Acoustic Materials
Product Number FireFlex™ Wedge Ceiling Baffle
Description Ceiling; Baffle
T 3.0 inch (76.2 mm)
W 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - VibDamp - Acoustics First Corporation
Acoustics First Corporation
Specs
Description Trowel
Features Flameproof
Mounting Legs
View Details
Duct Liner - ToughGard®T Textile - CertainTeed Corporation
CertainTeed Corporation
Specs
Description Lagging
T 0.5 to 2.0 inch (12.7 to 50.8 mm)
W 24 to 72 inch (610 to 1829 mm)
View Details