CertainTeed Corporation Duct Liner ToughGard®T Textile

Description
Duct liner is used primarily as acoustical liner in HVAC sheet metal ducts to absorb unwanted crosstalk, equipment and air rush noise. It also helps improve the energy-efficiency of the system by reducing heat gain or loss. Plus, duct liner helps minimize moisture problems due to condensation. Composed primarily of long, textile-type glass fibers firmly bonded together with a thermosetting resin and overlaid with an extremely tough and durable fire-resistant black composite air stream surface. Duct liner products perform in most types of heating and cooling duct systems, operating at velocities up to 6,000 fpm (30.5 m/s) and temperatures to 250°F (121°C). Duct liner products regularly meet the requirements of the following current specifications, standards and codes: Material Specifications: ASTM C 1071 Fire Safety Standards: NFPA 90A, NFPA 90B Model Building Code ICC GREENGUARD® Children & Schools
Description
Duct liner is used primarily as acoustical liner in HVAC sheet metal ducts to absorb unwanted crosstalk, equipment and air rush noise. It also helps improve the energy-efficiency of the system by reducing heat gain or loss. Plus, duct liner helps minimize moisture problems due to condensation. Composed primarily of long, textile-type glass fibers firmly bonded together with a thermosetting resin and overlaid with an extremely tough and durable fire-resistant black composite air stream surface. Duct liner products perform in most types of heating and cooling duct systems, operating at velocities up to 6,000 fpm (30.5 m/s) and temperatures to 250°F (121°C). Duct liner products regularly meet the requirements of the following current specifications, standards and codes: Material Specifications: ASTM C 1071 Fire Safety Standards: NFPA 90A, NFPA 90B Model Building Code ICC GREENGUARD® Children & Schools

Suppliers

Company
Product
Description
Supplier Links
Duct Liner - ToughGard®T Textile - CertainTeed Corporation
Valley Forge, PA, USA
Duct liner is used primarily as acoustical liner in HVAC sheet metal ducts to absorb unwanted crosstalk, equipment and air rush noise. It also helps improve the energy-efficiency of the system by reducing heat gain or loss. Plus, duct liner helps minimize moisture problems due to condensation. Composed primarily of long, textile-type glass fibers firmly bonded together with a thermosetting resin and overlaid with an extremely tough and durable fire-resistant black composite air stream surface. Duct liner products perform in most types of heating and cooling duct systems, operating at velocities up to 6,000 fpm (30.5 m/s) and temperatures to 250°F (121°C). Duct liner products regularly meet the requirements of the following current specifications, standards and codes: Material Specifications: ASTM C 1071 Fire Safety Standards: NFPA 90A, NFPA 90B Model Building Code ICC GREENGUARD® Children & Schools

Duct liner is used primarily as acoustical liner in HVAC sheet metal ducts to absorb unwanted crosstalk, equipment and air rush noise. It also helps improve the energy-efficiency of the system by reducing heat gain or loss. Plus, duct liner helps minimize moisture problems due to condensation.
Composed primarily of long, textile-type glass fibers firmly bonded together with a thermosetting resin and overlaid with an extremely tough and durable fire-resistant black composite air stream surface.

Duct liner products perform in most types of heating and cooling duct systems, operating at velocities up to 6,000 fpm (30.5 m/s) and temperatures to 250°F (121°C).
Duct liner products regularly meet the requirements of the following current specifications, standards and codes:

  • Material Specifications: ASTM C 1071
  • Fire Safety Standards: NFPA 90A, NFPA 90B
  • Model Building Code ICC
  • GREENGUARD® Children & Schools
Supplier's Site

Technical Specifications

  CertainTeed Corporation
Product Category Soundproofing and Acoustic Materials
Product Number ToughGard®T Textile
Product Name Duct Liner
Description Lagging
Unlock Full Specs
to access all available technical data

Similar Products

Fire Retardant Acoustic Pipe Lagging - Soundlag™ NL-QGW - Sonic-Shield
Specs
Description Lagging
Features Flameproof
View Details
AP Armaflex™ SA Duct Liners/Wraps -  - Armacell LLC
Specs
Description Sheet/Roll
NRC 0.40 NRC
T 0.4 to 1.0 inch (9.52 to 25.4 mm)
View Details