Acoustics First Corporation Double Duty Diffuser™

Description
The polycylindrical (barrel shaped) diffuser will act to scatter high frequency sound and trap bass in any location. Bass absorption will vary with size. A 2’ x 4’ unit has maximum absorption at approximately 125 Hz. Increasing size to 4’ x 8’ lowers center frequency of maximum absorption to 63 Hz. Mid to high frequency absorption is typically 0.10 to 0.25. The Double Duty Diffuser™ is available in white thermoplastic, standard Guilford of Maine FR701 Style 2100 fabric or other factory approved finish. Units have the option to be lined with a 1-1/2” thick layer of glass fiber batting to increase absorption and prevent resonance. Lining is standard in larger sizes.
Description
The polycylindrical (barrel shaped) diffuser will act to scatter high frequency sound and trap bass in any location. Bass absorption will vary with size. A 2’ x 4’ unit has maximum absorption at approximately 125 Hz. Increasing size to 4’ x 8’ lowers center frequency of maximum absorption to 63 Hz. Mid to high frequency absorption is typically 0.10 to 0.25. The Double Duty Diffuser™ is available in white thermoplastic, standard Guilford of Maine FR701 Style 2100 fabric or other factory approved finish. Units have the option to be lined with a 1-1/2” thick layer of glass fiber batting to increase absorption and prevent resonance. Lining is standard in larger sizes.

Suppliers

Company
Product
Description
Supplier Links
 - Double Duty Diffuser™ - Acoustics First Corporation
Richmond, VA, USA
Double Duty Diffuser™
Double Duty Diffuser™
The polycylindrical (barrel shaped) diffuser will act to scatter high frequency sound and trap bass in any location. Bass absorption will vary with size. A 2’ x 4’ unit has maximum absorption at approximately 125 Hz. Increasing size to 4’ x 8’ lowers center frequency of maximum absorption to 63 Hz. Mid to high frequency absorption is typically 0.10 to 0.25. The Double Duty Diffuser™ is available in white thermoplastic, standard Guilford of Maine FR701 Style 2100 fabric or other factory approved finish. Units have the option to be lined with a 1-1/2” thick layer of glass fiber batting to increase absorption and prevent resonance. Lining is standard in larger sizes.

The polycylindrical (barrel shaped) diffuser will act to scatter high frequency sound and trap bass in any location. Bass absorption will vary with size. A 2’ x 4’ unit has maximum absorption at approximately 125 Hz. Increasing size to 4’ x 8’ lowers center frequency of maximum absorption to 63 Hz. Mid to high frequency absorption is typically 0.10 to 0.25. The Double Duty Diffuser™ is available in white thermoplastic, standard Guilford of Maine FR701 Style 2100 fabric or other factory approved finish. Units have the option to be lined with a 1-1/2” thick layer of glass fiber batting to increase absorption and prevent resonance. Lining is standard in larger sizes.

Technical Specifications

  Acoustics First Corporation
Product Category Soundproofing and Acoustic Materials
Product Number Double Duty Diffuser™
Description Ceiling; Diffusor
NRC 0.10 NRC
T 1.5 inch (38.1 mm)
W 24 to 48 inch (610 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Art Diffusor® Series - Model E - Acoustics First Corporation
Acoustics First Corporation
Specs
Description Diffusor
T 9.0 inch (229 mm)
W 15 inch (381 mm)
View Details
Duct Liner - ToughGard®T Textile - CertainTeed Corporation
CertainTeed Corporation
Specs
Description Lagging
T 0.5 to 2.0 inch (12.7 to 50.8 mm)
W 24 to 72 inch (610 to 1829 mm)
View Details