Acoustical Solutions, Inc. Sonex™ Contour Ceiling Tile SCTB1

Description
Sonex™ Contour Ceiling Tiles combine a high sound absorbing rating (.70 - 1.00 NRC) with an eye-pleasing design. Because of the multiple patterns Sonex™ Contour Ceiling Tiles offer, you can create hundreds of personalized and unique designs by rotating and arranging the decorative ceiling tiles within your application to create the most simple design to the most dramatic. Sonex Contour ceiling tiles are available in 10 design patterns and 4 colors. The decorative tiles come in a size of 24"x 24" and are easy to install by dropping into any standard ceiling grid. The soft, pliable, fiber-free base material is resistant to crumbling and broken edges, making cutting around corners, sprinkler heads or heating and lighting fixtures simple.
Description
Sonex™ Contour Ceiling Tiles combine a high sound absorbing rating (.70 - 1.00 NRC) with an eye-pleasing design. Because of the multiple patterns Sonex™ Contour Ceiling Tiles offer, you can create hundreds of personalized and unique designs by rotating and arranging the decorative ceiling tiles within your application to create the most simple design to the most dramatic. Sonex Contour ceiling tiles are available in 10 design patterns and 4 colors. The decorative tiles come in a size of 24"x 24" and are easy to install by dropping into any standard ceiling grid. The soft, pliable, fiber-free base material is resistant to crumbling and broken edges, making cutting around corners, sprinkler heads or heating and lighting fixtures simple.

Suppliers

Company
Product
Description
Supplier Links
Sonex™ Contour Ceiling Tile - SCTB1 - Acoustical Solutions, Inc.
Richmond, VA, USA
Sonex™ Contour Ceiling Tile
SCTB1
Sonex™ Contour Ceiling Tile SCTB1
Sonex™ Contour Ceiling Tiles combine a high sound absorbing rating (.70 - 1.00 NRC) with an eye-pleasing design. Because of the multiple patterns Sonex™ Contour Ceiling Tiles offer, you can create hundreds of personalized and unique designs by rotating and arranging the decorative ceiling tiles within your application to create the most simple design to the most dramatic. Sonex Contour ceiling tiles are available in 10 design patterns and 4 colors. The decorative tiles come in a size of 24"x 24" and are easy to install by dropping into any standard ceiling grid. The soft, pliable, fiber-free base material is resistant to crumbling and broken edges, making cutting around corners, sprinkler heads or heating and lighting fixtures simple.

Sonex™ Contour Ceiling Tiles combine a high sound absorbing rating (.70 - 1.00 NRC) with an eye-pleasing design. Because of the multiple patterns Sonex™ Contour Ceiling Tiles offer, you can create hundreds of personalized and unique designs by rotating and arranging the decorative ceiling tiles within your application to create the most simple design to the most dramatic. Sonex Contour ceiling tiles are available in 10 design patterns and 4 colors.

The decorative tiles come in a size of 24"x 24" and are easy to install by dropping into any standard ceiling grid. The soft, pliable, fiber-free base material is resistant to crumbling and broken edges, making cutting around corners, sprinkler heads or heating and lighting fixtures simple.

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Soundproofing and Acoustic Materials
Product Number SCTB1
Product Name Sonex™ Contour Ceiling Tile
Description Ceiling
NRC 1.00 NRC
T 1.6 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AudioSeal™Drop Tile Ceiling Barrier - Drop242 - Acoustical Solutions, Inc.
Specs
Description Ceiling
T 2.0 inch (50.8 mm)
W 24 inch (610 mm)
View Details
SoundBlock Insulated Strip and Panels -  - Simplex Isolation Systems
Specs
Description Barrier
T 0.5 inch (12.7 mm)
W 12 to 48 inch (305 to 1219 mm)
View Details