AlphaSorb™ Fabric Wrapped Hanging Baffles are your answer to your acoustical and aesthetic needs with their strong sound-absorbing performance, durability and eye pleasing appearance. These acoustical baffle panels are available in a wide variety of sizes, shapes, and colors. They allow you to create an effective acoustical treatment that is distinctly designed for your environment. These hanging baffle products are Class 1 fire rated and offer high sound absorption ratings, NRC .80 - 1.05. Standard color options are the Guilford of Maine Fabric FR701, style 2100. Other designer fabrics are available upon request. The hanging baffles are constructed with grommets, which allow for a quick and easy installation.
| Acoustical Solutions, Inc. | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Number | ASB242 |
| Product Name | AlphaSorb Wrapped Hanging Baffle |
| Description | Baffle |
| NRC | 1.05 NRC |
| T | 2.0 inch (50.8 mm) |
| W | 24 inch (610 mm) |