Acoustical Solutions, Inc. AlphaSorb™ Fabric Wrapped Banner AlphaBanner2

Description
AlphaSorb™ Fabric Wrapped Banners are flexible banners that provide exceptional sound absorption. These banners are designed to be used in facilities that require large amounts of absorption for sound and noise control. AlphaSorb™ Ceiling Banners reduce reverberation (echo) time in harsh acoustical environments, while maintaining a very eye-pleasing look. They are designed to hang vertically from or parallel to the ceiling via grommets and/or wooden mounting stays. AlphaSorb™ Banners are available in a standard width of four feet (other custom widths available) and custom lengths up to forty feet. Also available in 2" and 4" thickness and the material is Class 1 fire-rated. AlphaSorb™ Fabric Wrapped Banners are covered with a Guilford of Maine Fabric FR701, Style 2100. These banners offer easy installation, an attractive appearance and sound-absorption ratings from NRC 1.00 - 1.15.
Description
AlphaSorb™ Fabric Wrapped Banners are flexible banners that provide exceptional sound absorption. These banners are designed to be used in facilities that require large amounts of absorption for sound and noise control. AlphaSorb™ Ceiling Banners reduce reverberation (echo) time in harsh acoustical environments, while maintaining a very eye-pleasing look. They are designed to hang vertically from or parallel to the ceiling via grommets and/or wooden mounting stays. AlphaSorb™ Banners are available in a standard width of four feet (other custom widths available) and custom lengths up to forty feet. Also available in 2" and 4" thickness and the material is Class 1 fire-rated. AlphaSorb™ Fabric Wrapped Banners are covered with a Guilford of Maine Fabric FR701, Style 2100. These banners offer easy installation, an attractive appearance and sound-absorption ratings from NRC 1.00 - 1.15.

Suppliers

Company
Product
Description
Supplier Links
AlphaSorb™ Fabric Wrapped Banner - AlphaBanner2 - Acoustical Solutions, Inc.
Richmond, VA, USA
AlphaSorb™ Fabric Wrapped Banner
AlphaBanner2
AlphaSorb™ Fabric Wrapped Banner AlphaBanner2
AlphaSorb™ Fabric Wrapped Banners are flexible banners that provide exceptional sound absorption. These banners are designed to be used in facilities that require large amounts of absorption for sound and noise control. AlphaSorb™ Ceiling Banners reduce reverberation (echo) time in harsh acoustical environments, while maintaining a very eye-pleasing look. They are designed to hang vertically from or parallel to the ceiling via grommets and/or wooden mounting stays. AlphaSorb™ Banners are available in a standard width of four feet (other custom widths available) and custom lengths up to forty feet. Also available in 2" and 4" thickness and the material is Class 1 fire-rated. AlphaSorb™ Fabric Wrapped Banners are covered with a Guilford of Maine Fabric FR701, Style 2100. These banners offer easy installation, an attractive appearance and sound-absorption ratings from NRC 1.00 - 1.15.

AlphaSorb™ Fabric Wrapped Banners are flexible banners that provide exceptional sound absorption. These banners are designed to be used in facilities that require large amounts of absorption for sound and noise control. AlphaSorb™ Ceiling Banners reduce reverberation (echo) time in harsh acoustical environments, while maintaining a very eye-pleasing look. They are designed to hang vertically from or parallel to the ceiling via grommets and/or wooden mounting stays. AlphaSorb™ Banners are available in a standard width of four feet (other custom widths available) and custom lengths up to forty feet. Also available in 2" and 4" thickness and the material is Class 1 fire-rated. AlphaSorb™ Fabric Wrapped Banners are covered with a Guilford of Maine Fabric FR701, Style 2100. These banners offer easy installation, an attractive appearance and sound-absorption ratings from NRC 1.00 - 1.15.

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Soundproofing and Acoustic Materials
Product Number AlphaBanner2
Product Name AlphaSorb™ Fabric Wrapped Banner
Description Baffle
NRC 1.00 NRC
T 2.0 inch (50.8 mm)
W 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AudioSeal™Drop Tile Ceiling Barrier - DropRoll2 - Acoustical Solutions, Inc.
Specs
Description Ceiling
T 2.0 inch (50.8 mm)
W 54 inch (1372 mm)
View Details
AP Armaflex™ FS SA Duct Liners/Wraps -  - Armacell LLC
Specs
Description Sheet/Roll
NRC 0.40 NRC
T 1.5 to 2.0 inch (38.1 to 50.8 mm)
View Details