Acme Vial & Glass Company, Inc. Patent Lip Vial (Short Style) S900 3

Description
Acme Patent Lip Vials are reminiscent of the old; medicine vials used for homeopathic products. They are particularly ideal for dry material of any type but may also be used for oils and paints. All sizes may utilize corks. A few, as shown below, may use a plastic stopper.
Description
Acme Patent Lip Vials are reminiscent of the old; medicine vials used for homeopathic products. They are particularly ideal for dry material of any type but may also be used for oils and paints. All sizes may utilize corks. A few, as shown below, may use a plastic stopper.

Suppliers

Company
Product
Description
Supplier Links
Patent Lip Vial (Short Style) - S900 3 - Acme Vial & Glass Company, Inc.
Paso Robles, CA, USA
Patent Lip Vial (Short Style)
S900 3
Patent Lip Vial (Short Style) S900 3
Acme Patent Lip Vials are reminiscent of the old; medicine vials used for homeopathic products. They are particularly ideal for dry material of any type but may also be used for oils and paints. All sizes may utilize corks. A few, as shown below, may use a plastic stopper.

Acme Patent Lip Vials are reminiscent of the old; medicine vials used for homeopathic products. They are particularly ideal for dry material of any type but may also be used for oils and paints. All sizes may utilize corks. A few, as shown below, may use a plastic stopper.

Supplier's Site

Technical Specifications

  Acme Vial & Glass Company, Inc.
Product Category Vials
Product Number S900 3
Product Name Patent Lip Vial (Short Style)
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-150 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 55.6 cc (3.39 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Activ-Vial™ Portfolio -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Mouth Type Standard
Connection Type Screw (optional feature); Snap Seal (optional feature)
Body Material Plastic
View Details
Shell Vial - S930 1/4 - Acme Vial & Glass Company, Inc.
Acme Vial & Glass Company, Inc.
Specs
Mouth Type Standard
Connection Type Cork Size 0
Options Shell Vial
View Details