Acme Vial & Glass Company, Inc. Shell Vial S930 2

Description
Acme Shell Vials have straight sided walls for maximum labeling space. This is our most economical line with many possible uses for this seamless, tubular vial. The standard shell vials are for use with corks, however, two sizes may use plastic stoppers.
Description
Acme Shell Vials have straight sided walls for maximum labeling space. This is our most economical line with many possible uses for this seamless, tubular vial. The standard shell vials are for use with corks, however, two sizes may use plastic stoppers.

Suppliers

Company
Product
Description
Supplier Links
Shell Vial - S930 2 - Acme Vial & Glass Company, Inc.
Paso Robles, CA, USA
Shell Vial
S930 2
Shell Vial S930 2
Acme Shell Vials have straight sided walls for maximum labeling space. This is our most economical line with many possible uses for this seamless, tubular vial. The standard shell vials are for use with corks, however, two sizes may use plastic stoppers.

Acme Shell Vials have straight sided walls for maximum labeling space. This is our most economical line with many possible uses for this seamless, tubular vial. The standard shell vials are for use with corks, however, two sizes may use plastic stoppers.

Supplier's Site

Technical Specifications

  Acme Vial & Glass Company, Inc.
Product Category Vials
Product Number S930 2
Product Name Shell Vial
Mouth Type Standard
Connection Type Cork Size 5
Options Shell Vial
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-120 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 44.36 cc (2.71 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Aseptic Sampling -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Connection Type Screw
View Details
Screw Thread Vial (Long Style) - L915 2 - Acme Vial & Glass Company, Inc.
Acme Vial & Glass Company, Inc.
Specs
Mouth Type Standard
Connection Type Screw
Finish (#/#) 13-425
View Details