Accuride International, Inc. Heavy Duty Slide 9308

Description
Load Rating: 150-500 lbs./68-227 kg Heavy-duty lock-in and lock-out with front latch release. Lock-out feature secures drawers in an open position for extended access. Lock-in holds drawers closed for transit. Suitable for equipment drawers, trays, or shelves in mobile applications. Lock-in and lock-out with intuitive front latch release. Optional platform bracket kit allows for bottom and side mount applications Model 9308 may be combined with Model 9301 (non-locking). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"-32", 36", 40", 48" and 60".
Request a Quote Datasheet
Description
Load Rating: 150-500 lbs./68-227 kg Heavy-duty lock-in and lock-out with front latch release. Lock-out feature secures drawers in an open position for extended access. Lock-in holds drawers closed for transit. Suitable for equipment drawers, trays, or shelves in mobile applications. Lock-in and lock-out with intuitive front latch release. Optional platform bracket kit allows for bottom and side mount applications Model 9308 may be combined with Model 9301 (non-locking). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"-32", 36", 40", 48" and 60".
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide - 9308 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
9308
Heavy Duty Slide 9308
Load Rating: 150-500 lbs./68-227 kg Heavy-duty lock-in and lock-out with front latch release. Lock-out feature secures drawers in an open position for extended access. Lock-in holds drawers closed for transit. Suitable for equipment drawers, trays, or shelves in mobile applications. Lock-in and lock-out with intuitive front latch release. Optional platform bracket kit allows for bottom and side mount applications Model 9308 may be combined with Model 9301 (non-locking). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"-32", 36", 40", 48" and 60".

Load Rating: 150-500 lbs./68-227 kg

Heavy-duty lock-in and lock-out with front latch release.

Lock-out feature secures drawers in an open position for extended access. Lock-in holds drawers closed for transit. Suitable for equipment drawers, trays, or shelves in mobile applications.

  • Lock-in and lock-out with intuitive front latch release.
  • Optional platform bracket kit allows for bottom and side mount applications
  • Model 9308 may be combined with Model 9301 (non-locking). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"-32", 36", 40", 48" and 60".
Supplier's Site Datasheet
Heavy Duty Drawer Slides - 9308 - bisco industries
Anaheim, CA, United States
Heavy Duty Drawer Slides
9308
Heavy Duty Drawer Slides 9308
Heavy Duty Drawer Slides

Heavy Duty Drawer Slides

Supplier's Site

Technical Specifications

  Accuride International, Inc. bisco industries
Product Category Drawer Slides Drawer Slides
Product Number 9308 9308
Product Name Heavy Duty Slide Heavy Duty Drawer Slides
Unlock Full Specs
to access all available technical data

Similar Products