Load Rating: 100 lb./45 kg.
Full extension, side-mount slide with soft close feature
The 3832 Easy-Close brings drawers to a smooth, gentle close.
Easy-Close feature brings drawers to a smooth gentle close.
Easy-Close mechanism has an automatic reset with a stroke of about 1.75"
The mechanism is partially shielded to prevents unwanted debris from entering and interfering with operation.
A balanced pull-force ensures the drawer is less likely to pull out of the user's hand and unintentionally re-close when opening.
Front face frame hole
*Includes Cam Drawer Adjust feature.
32 mm and traditional hole patterns.
Load Rating: 100 lb./45 kg.
Full extension, side-mount slide with soft close feature
The 3832 Easy-Close brings drawers to a smooth, gentle close.
- Easy-Close feature brings drawers to a smooth gentle close.
- Easy-Close mechanism has an automatic reset with a stroke of about 1.75"
- The mechanism is partially shielded to prevents unwanted debris from entering and interfering with operation.
- A balanced pull-force ensures the drawer is less likely to pull out of the user's hand and unintentionally re-close when opening.
- Front face frame hole
- *Includes Cam Drawer Adjust feature.
- 32 mm and traditional hole patterns.