Repon NJ-74006
Features:
1†over travel
Side mount with mounting brackets
Height: 2-3/4†(69.8 mm)
Side spacing: 7/8†(+ 1/32†- 0â€), 22.5 mm (+ 0.38 mm - 0 mm)
Load rating: 180 lbs (18†length)
Electro zinc finish (black available)
Lengths: 12†- 28â€
Packaging: 5 pair per carton
Quick release brackets for easy drawer removal
Anti-rebound
Non-handed
Applications:
Cash drawers
Slot machines
Battery trays
Packaging Units:
Unit of Measure: Pair
Master Carton (MC): 5 pair per carton
Individual Packaging (IP): 1 pair per poly bag
| US Futaba, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 11617 04 034 |
| Product Name | 180 Lb Heavy Duty Ball Bearing Slide |