Accuride International, Inc. Heavy Duty Slide 3607

Description
Load Rating: Up to 200 lbs. [91 kg] Lock-out with lever disconnect Shelving units, bulk storage bins, trays, or wide storage drawers in commercial or residential settings. Full extension .75" [19.1 mm] side space Drawers up to 42" wide Lock-out Lever disconnect Even lengths 12"–28" [305–711 mm] Clear zinc finish
Request a Quote Datasheet
Description
Load Rating: Up to 200 lbs. [91 kg] Lock-out with lever disconnect Shelving units, bulk storage bins, trays, or wide storage drawers in commercial or residential settings. Full extension .75" [19.1 mm] side space Drawers up to 42" wide Lock-out Lever disconnect Even lengths 12"–28" [305–711 mm] Clear zinc finish
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide - 3607 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
3607
Heavy Duty Slide 3607
Load Rating: Up to 200 lbs. [91 kg] Lock-out with lever disconnect Shelving units, bulk storage bins, trays, or wide storage drawers in commercial or residential settings. Full extension .75" [19.1 mm] side space Drawers up to 42" wide Lock-out Lever disconnect Even lengths 12"–28" [305–711 mm] Clear zinc finish

Load Rating: Up to 200 lbs. [91 kg]

Lock-out with lever disconnect

Shelving units, bulk storage bins, trays, or wide storage drawers in commercial or residential settings.

  • Full extension
  • .75" [19.1 mm] side space
  • Drawers up to 42" wide
  • Lock-out
  • Lever disconnect
  • Even lengths 12"–28" [305–711 mm]
  • Clear zinc finish
Supplier's Site Datasheet
Heavy Duty Drawer Slides - 3607 - bisco industries
Anaheim, CA, United States
Heavy Duty Drawer Slides
3607
Heavy Duty Drawer Slides 3607
Heavy Duty Drawer Slides

Heavy Duty Drawer Slides

Supplier's Site

Technical Specifications

  Accuride International, Inc. bisco industries
Product Category Drawer Slides Drawer Slides
Product Number 3607 3607
Product Name Heavy Duty Slide Heavy Duty Drawer Slides
Unlock Full Specs
to access all available technical data

Similar Products