Load Rating: 45 lb./20 kg.
Suspended mounting style
Ideal for suspended drawers beneath desks or tabletops
3/4 extension
.44" [11.2 mm] side space
Friction disconnect
Drawers up to 16" [406 mm] wide
Steel ball bearings
Lengths 12"—28" [305—711 mm]
Clear zinc or black finish
Load Rating: 45 lb./20 kg.
Suspended mounting style
Ideal for suspended drawers beneath desks or tabletops
- 3/4 extension
- .44" [11.2 mm] side space
- Friction disconnect
- Drawers up to 16" [406 mm] wide
- Steel ball bearings
- Lengths 12"—28" [305—711 mm]
- Clear zinc or black finish