Accu-Glass Borosilicate Glass Tubing Medium Expansion

Description
Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I, Class B requirements. Both compositions offer high chemical resistance for use in the medical and pharmaceutical industries. Uses include crushable ampoules, flow restrictors, fiber optic components, and electrical applications. Specialty compositions are also possibilities to solve a variety of engineering problems. Take advantage of the unique chemical and mechanical characteristics of glass in your design: Light transmittable or Transparent Optically stable Chemically inert Non-porous or Impermeable Dielectric or does not conduct electrical energy Low thermal conductivity High compressive strength Environmentally friendly Inexpensive and Disposable Tamper resistant Sterilizable
Datasheet
Description
Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I, Class B requirements. Both compositions offer high chemical resistance for use in the medical and pharmaceutical industries. Uses include crushable ampoules, flow restrictors, fiber optic components, and electrical applications. Specialty compositions are also possibilities to solve a variety of engineering problems. Take advantage of the unique chemical and mechanical characteristics of glass in your design: Light transmittable or Transparent Optically stable Chemically inert Non-porous or Impermeable Dielectric or does not conduct electrical energy Low thermal conductivity High compressive strength Environmentally friendly Inexpensive and Disposable Tamper resistant Sterilizable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Borosilicate Glass Tubing - Medium Expansion - Accu-Glass
St. Louis, MO, USA
Borosilicate Glass Tubing
Medium Expansion
Borosilicate Glass Tubing Medium Expansion
Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I, Class B requirements. Both compositions offer high chemical resistance for use in the medical and pharmaceutical industries. Uses include crushable ampoules, flow restrictors, fiber optic components, and electrical applications. Specialty compositions are also possibilities to solve a variety of engineering problems. Take advantage of the unique chemical and mechanical characteristics of glass in your design: Light transmittable or Transparent Optically stable Chemically inert Non-porous or Impermeable Dielectric or does not conduct electrical energy Low thermal conductivity High compressive strength Environmentally friendly Inexpensive and Disposable Tamper resistant Sterilizable

Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I, Class B requirements. Both compositions offer high chemical resistance for use in the medical and pharmaceutical industries. Uses include crushable ampoules, flow restrictors, fiber optic components, and electrical applications.

Specialty compositions are also possibilities to solve a variety of engineering problems. Take advantage of the unique chemical and mechanical characteristics of glass in your design:

  • Light transmittable or Transparent
  • Optically stable
  • Chemically inert
  • Non-porous or Impermeable
  • Dielectric or does not conduct electrical energy
  • Low thermal conductivity
  • High compressive strength
  • Environmentally friendly
  • Inexpensive and Disposable
  • Tamper resistant
  • Sterilizable
Supplier's Site Datasheet

Technical Specifications

  Accu-Glass
Product Category Glass Tube and Rod
Product Number Medium Expansion
Product Name Borosilicate Glass Tubing
Shape / Form Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - 246 040 080 - Pegasus Glass
Pegasus Glass
Specs
Shape / Form Tube; Hollow Shape or Stock
Glass Type Glass; Borosilicate
Applications Laboratory; Chemical or material processing
View Details
Pyrex® Brand Heavy Wall Tubing - VM773-08 - VM Glass Co.
Specs
Shape / Form Tube; Hollow Shape or Stock
Glass Type Borosilicate
Width / OD 1.5 inch (38.1 mm)
View Details
Specs
Shape / Form Rod
Glass Type Glass; GlassCeramic
Applications Refractory or High Temperature Insulation; Dielectric; Chemical or material processing; Electronics or semiconductors; HV / Electrical
View Details
Reed Switch Glass Sleeves -  - Accu-Glass
Specs
Shape / Form Tube
Applications Electronics or semiconductors
View Details