Accu-Glass Glass Capillary Tubes

Description
Accu-Glass manufactures custom designed small diameter thin-walled precision glass tubing which, by design, exhibits capillary action. Capillary action is the movement of a liquid into a tube based on its surface tension. Heavy-wall or thin wall capillary tubing can be color coded to designate volume calibration, fill line or CV accuracy (coefficient of variation), or coated with heparin (an anticoagulant). Capillary tubes are great for liquid measurement, liquid transfer and sample collection applications. Accu-Glass manufactures capillary glass tubing from molten glass drawn it into long lengths. These are then cut to a specific length and the ends of the tubes are flame polished. Many times the tubes are marked with a color coded fill line to designate volume calibration for applications like disposable glass micropipettes. In the case of blood collection tubes (called hematocrit tubes), these are processed in the same manner; however, some are coated with heparin (an anticoagulant) so that blood does not clot when drawn. Finally, Accu-Glass can package the tubes in the final consumer packaging or bulk pack when our customers prefer to final package themselves. Glass Capillary Tube Features Precision ID Tolerance to ± 0.0001′ ID Sizes from 0.001 to 0.020′ OD Range to 0.125′ Precision Volumetric Marking Measures Chemically and physically unaffected by sterilization Inert and non-reactive with most drugs, bodily fluids, or gases Safe for direct human contact Glass Capillary Tube Applications Micro Dispensing medication delivery Clinical testing or sample collection Hematocrit Glass Capillary Tubes for blood collection Disposable “Marked” Glass Micropipettes Micropipette for precise predetermined volume dispensing (aliquot) Capillary spotters for depositing small amounts of a sample onto a TLC (thin layer chromatography) plate
Datasheet
Description
Accu-Glass manufactures custom designed small diameter thin-walled precision glass tubing which, by design, exhibits capillary action. Capillary action is the movement of a liquid into a tube based on its surface tension. Heavy-wall or thin wall capillary tubing can be color coded to designate volume calibration, fill line or CV accuracy (coefficient of variation), or coated with heparin (an anticoagulant). Capillary tubes are great for liquid measurement, liquid transfer and sample collection applications. Accu-Glass manufactures capillary glass tubing from molten glass drawn it into long lengths. These are then cut to a specific length and the ends of the tubes are flame polished. Many times the tubes are marked with a color coded fill line to designate volume calibration for applications like disposable glass micropipettes. In the case of blood collection tubes (called hematocrit tubes), these are processed in the same manner; however, some are coated with heparin (an anticoagulant) so that blood does not clot when drawn. Finally, Accu-Glass can package the tubes in the final consumer packaging or bulk pack when our customers prefer to final package themselves. Glass Capillary Tube Features Precision ID Tolerance to ± 0.0001′ ID Sizes from 0.001 to 0.020′ OD Range to 0.125′ Precision Volumetric Marking Measures Chemically and physically unaffected by sterilization Inert and non-reactive with most drugs, bodily fluids, or gases Safe for direct human contact Glass Capillary Tube Applications Micro Dispensing medication delivery Clinical testing or sample collection Hematocrit Glass Capillary Tubes for blood collection Disposable “Marked” Glass Micropipettes Micropipette for precise predetermined volume dispensing (aliquot) Capillary spotters for depositing small amounts of a sample onto a TLC (thin layer chromatography) plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Capillary Tubes -  - Accu-Glass
St. Louis, MO, USA
Glass Capillary Tubes
Glass Capillary Tubes
Accu-Glass manufactures custom designed small diameter thin-walled precision glass tubing which, by design, exhibits capillary action. Capillary action is the movement of a liquid into a tube based on its surface tension. Heavy-wall or thin wall capillary tubing can be color coded to designate volume calibration, fill line or CV accuracy (coefficient of variation), or coated with heparin (an anticoagulant). Capillary tubes are great for liquid measurement, liquid transfer and sample collection applications. Accu-Glass manufactures capillary glass tubing from molten glass drawn it into long lengths. These are then cut to a specific length and the ends of the tubes are flame polished. Many times the tubes are marked with a color coded fill line to designate volume calibration for applications like disposable glass micropipettes. In the case of blood collection tubes (called hematocrit tubes), these are processed in the same manner; however, some are coated with heparin (an anticoagulant) so that blood does not clot when drawn. Finally, Accu-Glass can package the tubes in the final consumer packaging or bulk pack when our customers prefer to final package themselves. Glass Capillary Tube Features Precision ID Tolerance to ± 0.0001′ ID Sizes from 0.001 to 0.020′ OD Range to 0.125′ Precision Volumetric Marking Measures Chemically and physically unaffected by sterilization Inert and non-reactive with most drugs, bodily fluids, or gases Safe for direct human contact Glass Capillary Tube Applications Micro Dispensing medication delivery Clinical testing or sample collection Hematocrit Glass Capillary Tubes for blood collection Disposable “Marked” Glass Micropipettes Micropipette for precise predetermined volume dispensing (aliquot) Capillary spotters for depositing small amounts of a sample onto a TLC (thin layer chromatography) plate

Accu-Glass manufactures custom designed small diameter thin-walled precision glass tubing which, by design, exhibits capillary action. Capillary action is the movement of a liquid into a tube based on its surface tension.

Heavy-wall or thin wall capillary tubing can be color coded to designate volume calibration, fill line or CV accuracy (coefficient of variation), or coated with heparin (an anticoagulant). Capillary tubes are great for liquid measurement, liquid transfer and sample collection applications.

Accu-Glass manufactures capillary glass tubing from molten glass drawn it into long lengths. These are then cut to a specific length and the ends of the tubes are flame polished. Many times the tubes are marked with a color coded fill line to designate volume calibration for applications like disposable glass micropipettes.

In the case of blood collection tubes (called hematocrit tubes), these are processed in the same manner; however, some are coated with heparin (an anticoagulant) so that blood does not clot when drawn.

Finally, Accu-Glass can package the tubes in the final consumer packaging or bulk pack when our customers prefer to final package themselves.

Glass Capillary Tube Features

  • Precision ID Tolerance to ± 0.0001″
  • ID Sizes from 0.001 to 0.020″
  • OD Range to 0.125″
  • Precision Volumetric Marking Measures
  • Chemically and physically unaffected by sterilization
  • Inert and non-reactive with most drugs, bodily fluids, or gases
  • Safe for direct human contact

Glass Capillary Tube Applications

  • Micro Dispensing medication delivery
  • Clinical testing or sample collection
  • Hematocrit Glass Capillary Tubes for blood collection
  • Disposable “Marked” Glass Micropipettes
  • Micropipette for precise predetermined volume dispensing (aliquot)
  • Capillary spotters for depositing small amounts of a sample onto a TLC (thin layer chromatography) plate
Supplier's Site Datasheet

Technical Specifications

  Accu-Glass
Product Category Glass Tube and Rod
Product Name Glass Capillary Tubes
Shape / Form Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - 248 050 500 - Pegasus Glass
Pegasus Glass
Specs
Shape / Form Tube; Hollow Shape or Stock
Glass Type Glass; Borosilicate
Applications Laboratory; Chemical or material processing
View Details
Pyrex® Brand Standard Wall Tubing - VM770-15 - VM Glass Co.
Specs
Shape / Form Tube; Hollow Shape or Stock
Glass Type Borosilicate
Width / OD 0.6299 inch (16 mm)
View Details
Specs
Shape / Form Rod
Glass Type Glass; GlassCeramic
Applications Refractory or High Temperature Insulation; Dielectric; Chemical or material processing; Electronics or semiconductors; HV / Electrical
View Details
Thermometer Glass Tubing -  - Accu-Glass
Specs
Shape / Form Tube
View Details